- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Output Frequency | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | Type | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Rise Time-Max | ESR (Equivalent Series Resistance) | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Output Load | Frequency Adjustment-Mechanical | Output Level | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1210-38.400-10-F-2020-TR Raltron | 1560 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -10°C ~ 60°C | R1210 | 0.047 L x 0.039 W (1.20mm x 1.00mm) | MHz Crystal | - | - | 38.4 MHz | ±20ppm | - | - | 150 Ohms | - | - | - | 10pF | Fundamental | ±20ppm | - | - | - | - | 0.014 (0.35mm) | - | ||
![]() H130B-8.000-10-2020-EXT-TR Raltron | 16 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | - | - | 8 MHz | ±20ppm | - | - | 100 Ohms | - | - | - | 10pF | Fundamental | ±20ppm | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() H130B-8.192-18-3030-EXT-TR Raltron | 2093 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | - | - | 8.192 MHz | ±30ppm | - | - | 100 Ohms | - | - | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() H120B-24.000-18-3030-TR Raltron | 16 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | H120B | 0.157 L x 0.098 W (4.00mm x 2.50mm) | MHz Crystal | - | - | 24 MHz | ±30ppm | - | - | 60 Ohms | - | - | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() AS-19.6608-18-SMD-TR Raltron | 16 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | AS-SMD | 0.472 L x 0.189 W (12.00mm x 4.80mm) | MHz Crystal | - | - | 19.6608 MHz | ±50ppm | - | - | 40 Ohms | - | - | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 0.157 (4.00mm) | - | ||
![]() H130B-8.000-18-3030-TR-NS1 Raltron | 16 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | - | - | 8 MHz | ±30ppm | - | - | 100 Ohms | - | - | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 0.039 (1.00mm) | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | - | - | 8.704 MHz | ±50ppm | - | - | 100 Ohms | - | - | - | 20pF | Fundamental | ±30ppm | - | - | - | - | 0.039 (1.00mm) | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -30°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | 50.2232 MHz | ±15ppm | - | - | 50 Ohms | - | - | - | 10pF | Fundamental | ±10ppm | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() RT3215-32.768-12.5-TR-NS19 Raltron | 46 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | RT3215 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | kHz Crystal (Tuning Fork) | - | - | 32.768 kHz | - | - | - | 70 kOhms | - | - | - | 12.5pF | Fundamental | ±20ppm | - | - | - | - | 0.035 (0.90mm) | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | 30 MHz | ±20ppm | - | - | 60 Ohms | - | - | - | 20pF | Fundamental | ±10ppm | - | - | - | - | 0.031 (0.80mm) | - | ||
Tiny WHSL | 7 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | 20 MHz | ±100ppm | - | - | 60 Ohms | - | - | - | 20pF | Fundamental | ±50ppm | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() H130B-25.000-22-F-1010-TR Raltron | 7 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | - | - | 25 MHz | ±10ppm | - | - | 40 Ohms | - | - | - | 22pF | Fundamental | ±10ppm | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() CO1100-7.3728 Raltron | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | RALTRON ELECTRONICS CORP | Raltron Electronics Corporation | CO1100-7.3728 | - | - | - | 7.3728 MHz | 70 °C | - | - | - | Active | - | 2.2 | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | TUBE | compliant | - | 100% | 20.8mm x 13.2mm x 5.87mm | 15 ns | - | 15 ns | 60/40 % | TTL | - | - | - | 10 TTL | NO | - | - | - | - | ||
![]() CO4305-40.000-EXT Raltron | In Stock | - | - | Surface Mount | - | - | - | 7 x 5 x 1.8mm | - | - | - | 85°C | - | -40°C | - | - | 40MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | Clock | - | - | - | - | - | CMOS, TTL | 1.8mm | - | - | ||
![]() H13-18.432-18-EXT-TR Raltron | 1241 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | H13 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | MHz Crystal | - | - | 18.432 MHz | ±50ppm | - | - | 35 Ohms | - | - | - | 18pF | Fundamental | ±50ppm | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() RH100-27.120-8-F-2030-EXT-TR Raltron | 1133 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | 27.12 MHz | ±30ppm | - | - | 60 Ohms | - | - | - | 8pF | Fundamental | ±20ppm | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() RH100-26.000-12-F-1010-TR Raltron | 119 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | 26 MHz | ±10ppm | - | - | 60 Ohms | - | - | - | 12pF | Fundamental | ±10ppm | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() TT-SMDC-20.000-18-TR Raltron | 8 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -10°C ~ 60°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | - | - | 20 MHz | ±50ppm | - | - | 50 Ohms | - | - | - | 18pF | Fundamental | ±50ppm | - | - | - | - | 0.146 (3.70mm) | - | ||
Tiny WHSL | 46 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | R2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | - | 27 MHz | ±20ppm | - | - | 100 Ohms | - | - | - | 10pF | Fundamental | ±10ppm | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() RH100-27.120-10-F-1010-TR Raltron | 3557 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | 27.12 MHz | ±10ppm | - | - | 60 Ohms | - | - | - | 10pF | Fundamental | ±10ppm | - | - | - | - | 0.031 (0.80mm) | - |