Filters
  • Mounting Type
  • Size / Dimension
  • Manufacturer
  • RoHS
  • Packaging
  • Voltage
  • Load Capacitance
  • Frequency Stability
  • Series
  • Type
  • Frequency Tolerance
  • Frequency

Attribute column

Manufacturer

Raltron Crystals

View Mode:
2375 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Mfr

Package

Product Status

RoHS

Voltage, Rating

Operating Temperature

Series

Size / Dimension

Tolerance

Temperature Coefficient

Type

Resistance

Max Operating Temperature

Min Operating Temperature

Composition

Gender

Power Rating

Frequency

Frequency Stability

Number of Contacts

ESR (Equivalent Series Resistance)

Contact Style

Load Capacitance

Operating Mode

Frequency Tolerance

Height

Height Seated (Max)

Ratings
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
9496
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
40
-

Surface Mount

HC-49/US

Raltron Electronics

Tape & Reel (TR)

Active

-

-

-40°C ~ 85°C

AS-SMD

0.472 L x 0.189 W (12.00mm x 4.80mm)

-

-

MHz Crystal

-

-

-

-

-

-

16.777216 MHz

±50ppm

-

40 Ohms

-

15pF

Fundamental

±30ppm

-

0.157 (4.00mm)

-

2657
-

Surface Mount

4-SMD, No Lead

Raltron Electronics

Tape & Reel (TR)

Active

Non-Compliant

-

-20°C ~ 70°C

RH100

0.126 L x 0.098 W (3.20mm x 2.50mm)

-

-

MHz Crystal

-

-

-

-

Male

-

27 MHz

±15ppm

39

100 Ohms

Pin

8pF

Fundamental

±15ppm

-

0.031 (0.80mm)

-

40
-

Surface Mount

4-SMD, No Lead

Raltron Electronics

Tape & Reel (TR)

Active

-

-

-20°C ~ 70°C

R2016

0.079 L x 0.063 W (2.00mm x 1.60mm)

-

-

MHz Crystal

-

-

-

-

-

-

26 MHz

±15ppm

-

100 Ohms

-

8pF

Fundamental

±10ppm

-

0.020 (0.50mm)

-

40
-

Surface Mount

4-SMD, No Lead

Raltron Electronics

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

Active

-

-

-40°C ~ 85°C

H130B

0.197 L x 0.126 W (5.00mm x 3.20mm)

-

-

MHz Crystal

-

-

-

-

-

-

48 MHz

±30ppm

-

40 Ohms

-

18pF

Fundamental

±30ppm

-

0.039 (1.00mm)

-

40
-

Surface Mount

4-SMD, No Lead

Raltron Electronics

Tape & Reel (TR)

Active

-

-

-40°C ~ 85°C

R2520

0.098 L x 0.079 W (2.50mm x 2.00mm)

-

-

MHz Crystal

-

-

-

-

-

-

32 MHz

±10ppm

-

50 Ohms

-

10pF

Fundamental

±10ppm

-

0.026 (0.65mm)

-

40
-

Surface Mount

4-SMD, No Lead

Raltron Electronics

Tape & Reel (TR)

Active

-

150 V

-10°C ~ 60°C

RH100

0.126 L x 0.098 W (3.20mm x 2.50mm)

0.25 %

25 ppm/°C

MHz Crystal

61.2 Ω

155 °C

-55 °C

Thin Film

-

500 mW

25 MHz

±17ppm

-

30 Ohms

-

18pF

Fundamental

±10ppm

650 µm

0.031 (0.80mm)

-