- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Approvals | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Output Frequency | Package | Package Body Material | Package Equivalence Code | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | Type | Subcategory | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Qualification Status | ESR (Equivalent Series Resistance) | Power Supplies | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Supply Current-Max | Operating Frequency-Min | Output Level | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RST-2400-P-190-IPEX-H Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RST-W2-P-105-RPSMA-H Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TT-SMDC-3.6864-S-TR Raltron | 2358 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -10°C ~ 60°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | - | - | - | 3.6864 MHz | ±50ppm | - | 200 Ohms | - | - | Series | Fundamental | ±50ppm | - | - | - | - | 0.146 (3.70mm) | - | - | - | ||
![]() RH100-24.000-9-1010-TR-NS4 Raltron | 393 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -20°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | - | 24 MHz | ±10ppm | - | 40 Ohms | - | - | 9pF | Fundamental | ±10ppm | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() TT-SMDC-18.432-18-TR Raltron | 31 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -10°C ~ 60°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | - | - | - | 18.432 MHz | ±50ppm | - | 50 Ohms | - | - | 18pF | Fundamental | ±50ppm | - | - | - | - | 0.146 (3.70mm) | - | - | - | ||
![]() R2520-16.000-8-2020-EXT-TR Raltron | 31 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | R2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | - | - | 16 MHz | ±20ppm | - | 150 Ohms | - | - | 8pF | Fundamental | ±20ppm | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
Tiny WHSL | 31 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | AS-SMD | 0.472 L x 0.189 W (12.00mm x 4.80mm) | MHz Crystal | - | - | - | 25 MHz | ±30ppm | - | 50 Ohms | - | - | 20pF | Fundamental | ±30ppm | - | - | - | - | 0.157 (4.00mm) | - | - | - | ||
![]() A-1.8432-18-3RD Raltron | 31 |
| - | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | A | 0.435 L x 0.183 W (11.05mm x 4.65mm) | MHz Crystal | - | - | - | 1.8432 MHz | ±50ppm | - | 700 Ohms | - | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 0.547 (13.90mm) | - | - | - | ||
![]() CO1100-10.000 Raltron | 416 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COM1305-24.000-EXT Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT1210-32.768-9-TR Raltron | 4509 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | RT1210 | 0.050 L x 0.041 W (1.27mm x 1.05mm) | kHz Crystal (Tuning Fork) | - | - | - | 32.768 kHz | - | - | 90 kOhms | - | - | 9pF | Fundamental | ±20ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() R2016-50.000-8-F-1020-EXT-TR Raltron | 1441 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | R2016 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | - | - | 50 MHz | ±20ppm | - | 60 Ohms | - | - | 8pF | Fundamental | ±10ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() TT-SMDC-4.000-16-EXT-TR Raltron | 35 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | - | - | - | 4 MHz | ±50ppm | - | 150 Ohms | - | - | 16pF | Fundamental | ±50ppm | - | - | - | - | 0.146 (3.70mm) | - | - | - | ||
![]() R26-32.768-6-SMD-TR Raltron | 35 |
| - | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -10°C ~ 60°C | R26 | 0.083 Dia (2.10mm) | kHz Crystal (Tuning Fork) | - | - | - | 32.768 kHz | - | - | 35 kOhms | - | - | 6pF | Fundamental | ±20ppm | - | - | - | - | 0.244 (6.20mm) | - | - | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | AS-SMD | 0.472 L x 0.189 W (12.00mm x 4.80mm) | MHz Crystal | - | - | - | 26 MHz | ±50ppm | - | 20 Ohms | - | - | 15pF | Fundamental | ±30ppm | - | - | - | - | 0.157 (4.00mm) | - | - | - | ||
![]() CO4305-8.000-EXT Raltron | In Stock | - | - | Surface Mount | - | YES | SURFACE MOUNT | 4 | - | 7 x 5 x 1.8mm | RALTRON ELECTRONICS CORP | Raltron Electronics Corporation | CO4305-8.000-EXT | 85°C | - | -40°C | - | 50 MHz | 8 MHz | 85 °C | -40 °C | 8MHz | - | PLASTIC/EPOXY | DILCC4,.2,200 | SMD | Active | - | 5.5 | - | Yes | 3.3 V | - | - | - | - | Other Oscillators | compliant | - | - | ±50ppm | Not Qualified | - | 3.3 V | Clock | - | - | - | 25 mA | 1 MHz | CMOS, TTL | 1.8mm | - | - | - | - | ||
![]() CO4310S-33.3333-EXT-T-TR Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-20.000-20-CL34-SP Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | XT1HU3015MFF00HXXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-10.000-18-SMD Raltron | 489 |
| - | Surface Mount | - | - | - | - | CE, CSA, UL | 12 x 4.8 x 4.6mm | - | Cutler Hammer, Div of Eaton Corp | PDG23K0100E2MN | 70°C | - | -20°C | Panel | - | - | - | - | - | - | - | - | HC-49-US SMD | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | ±50ppm | - | - | - | - | 18pF | - | - | - | - | - | 4.6mm | - | 12mm | 4.8mm | - | ||
![]() AS-4.194304-18-SMD Raltron | 506 | - | - | Surface Mount | - | - | - | - | - | 12 x 4.8 x 4.6mm | - | - | - | 70°C | - | -20°C | - | - | - | - | - | - | - | - | - | HC-49-US SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | 18pF | - | - | - | - | - | 4.6mm | - | 12mm | 4.8mm | - |