- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Built-in depth | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dimensions | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of indicator lights | Output Frequency | Package | Package Type | Product Status | Rated operating voltage Ue | RoHS | Type of electric connection | Type of fastening | Type of lamp socket | Type of lens | Voltage type | Voltage type for actuating | With front ring | With light source | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Output Level | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT3215-32.768-7-TR-NS2 Raltron | 44 |
| - | Surface Mount | 2-SMD, No Lead | - | Other | Blue | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 230 - 230 | - | Spring clamp connection | - | Other | Flat | AC | - | No | Yes | -25°C ~ 70°C | RT3215 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | - | 7pF | Fundamental | ±10ppm | - | - | 0.035 (0.90mm) | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Yellow | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Bulk | - | Active | 230 - 230 | - | Other | - | Other | Flat | AC | - | No | Yes | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 12 MHz | ±30ppm | 100 Ohms | - | 20pF | Fundamental | ±30ppm | - | - | 0.031 (0.80mm) | - | ||
![]() RH100-48.000-8-F-3030-TR Raltron | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Other | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 230 - 230 | - | Screw connection | - | Other | High | AC | - | No | Yes | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 48 MHz | ±30ppm | 60 Ohms | - | 8pF | Fundamental | ±30ppm | - | - | 0.031 (0.80mm) | - | ||
![]() RH100-24.000-8-1010-TR Raltron | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Yellow | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 24 - 24 | - | Spring clamp connection | - | Other | Flat | AC/DC | - | No | Yes | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±10ppm | 60 Ohms | - | 8pF | Fundamental | ±10ppm | - | - | 0.031 (0.80mm) | - | ||
![]() RSM200S-32.768-6-TR-15PPM Raltron | 44 |
| - | Surface Mount | 4-SOJ, 5.5mm pitch | - | Other | Other | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 110 - 110 | - | Screw connection | - | Other | High | AC | - | No | Yes | -40°C ~ 85°C | RSM200S | 0.315 L x 0.150 W (8.00mm x 3.80mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 50 kOhms | - | 6pF | Fundamental | ±15ppm | - | - | 0.098 (2.50mm) | - | ||
![]() R2520-32.000-9-F-1010-TR Raltron | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Other | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 230 - 230 | - | Screw connection | - | Other | High | AC | - | No | Yes | -10°C ~ 60°C | R2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 32 MHz | ±10ppm | 50 Ohms | - | 9pF | Fundamental | ±10ppm | - | - | 0.026 (0.65mm) | - | ||
Tiny WHSL | 2378 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Other | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 24 - 24 | - | Screw connection | - | Other | High | AC/DC | - | No | Yes | -20°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 32 MHz | ±12ppm | 60 Ohms | - | 10pF | Fundamental | ±10ppm | - | - | 0.031 (0.80mm) | - | ||
![]() RH100-54.000-19-F-1525-TR Raltron | 2165 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Other | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 24 - 24 | - | Screw connection | - | Other | High | AC/DC | - | No | Yes | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 54 MHz | ±25ppm | 50 Ohms | - | 19pF | Fundamental | ±15ppm | - | - | 0.031 (0.80mm) | - | ||
![]() RH100-16.000-8-1515-TR-NS1 Raltron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Other | Blue | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 24 - 24 | - | Other | - | Other | Flat | AC/DC | - | No | Yes | -10°C ~ 75°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±15ppm | 70 Ohms | - | 8pF | Fundamental | ±15ppm | - | - | 0.031 (0.80mm) | - | ||
Tiny WHSL | 104 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Blue | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 230 - 230 | - | Other | - | Other | Flat | AC | - | No | Yes | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 32 MHz | ±30ppm | 40 Ohms | - | 12pF | Fundamental | ±30ppm | - | - | 0.031 (0.80mm) | - | ||
Tiny WHSL | 1761 |
| - | Surface Mount | 4-SOJ, 5.5mm pitch | - | Other | Other | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Bulk | - | Active | 230 - 230 | - | Screw connection | - | Other | High | AC | - | No | Yes | -40°C ~ 85°C | RSM200S | 0.315 L x 0.150 W (8.00mm x 3.80mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 50 kOhms | - | 12.5pF | Fundamental | ±5ppm | - | - | 0.098 (2.50mm) | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Other | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 230 - 230 | - | Screw connection | - | Other | High | AC | - | No | Yes | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 32 MHz | ±10ppm | 40 Ohms | - | 12pF | Fundamental | ±10ppm | - | - | 0.031 (0.80mm) | - | ||
![]() TT-SMDC-6.000-18-TR Raltron | 44 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | Other | Green | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 24 - 24 | - | Screw connection | - | Other | Flat | AC/DC | - | No | Yes | -10°C ~ 60°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | 6 MHz | ±50ppm | 150 Ohms | - | 18pF | Fundamental | ±50ppm | - | - | 0.146 (3.70mm) | - | ||
![]() TT-SMDC-5.000-18-TR Raltron | 44 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | Other | Red | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 110 - 110 | - | Other | - | Other | Flat | AC | - | No | Yes | -10°C ~ 60°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | 5 MHz | ±50ppm | 150 Ohms | - | 18pF | Fundamental | ±50ppm | - | - | 0.146 (3.70mm) | - | ||
![]() TT-SMDC-8.000-20-TR Raltron | 401 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | Other | Blue | Round | IP67/IP69K | - | 13 | - | Other | - | Raltron Electronics | - | 1 | - | Tape & Reel (TR) | - | Active | 110 - 110 | - | Other | - | Other | Flat | AC | - | No | Yes | -10°C ~ 60°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | 8 MHz | ±50ppm | 100 Ohms | - | 20pF | Fundamental | ±50ppm | - | - | 0.146 (3.70mm) | - | ||
![]() RSM200S-32.768-12.5-TR-NS5 Raltron | 44 |
| - | Surface Mount | 4-SOJ, 5.5mm pitch | - | Other | Other | Round | - | IP67/IP69K | - | - | Other | - | Raltron Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | High | - | - | No | - | -40°C ~ 85°C | RSM200S | 0.315 L x 0.150 W (8.00mm x 3.80mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 50 kOhms | - | 12.5pF | Fundamental | ±20ppm | - | - | 0.098 (2.50mm) | - | ||
![]() TT-SMDC-4.000-18-EXT-TR Raltron | 334 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | Other | Other | Round | - | IP67/IP69K | - | - | Other | - | Raltron Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | High | - | - | No | - | -40°C ~ 85°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | 4 MHz | ±50ppm | 150 Ohms | - | 18pF | Fundamental | ±50ppm | - | - | 0.146 (3.70mm) | - | ||
![]() TT-SMDC-24.000-18-TR Raltron | 44 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | 64 | - | - | - | IP20 | - | - | - | - | - | Raltron Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | AC/DC | - | - | - | -10°C ~ 60°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | 24 MHz | ±50ppm | 50 Ohms | - | 18pF | Fundamental | ±50ppm | - | - | 0.146 (3.70mm) | - | ||
![]() TT-SMDC-24.000-10-TR Raltron | 28 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Other | - | - | - | AC/DC | - | Yes | -10°C ~ 60°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | 24 MHz | ±50ppm | 50 Ohms | - | 10pF | Fundamental | ±50ppm | - | - | 0.146 (3.70mm) | - | ||
![]() CO4305-25.000-EXT Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | 7 x 5 x 1.8mm | - | 85°C | - | -40°C | - | 25MHz | - | SMD | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | Clock | - | - | - | CMOS, TTL | 1.8mm | - | - |