- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Hole Diameter | Adjustment range undelayed short-circuit release | Approvals | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | ECCN | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Material front ring | Mfr | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Overload release current setting | Package | Product Status | Rated operating voltage Ue | Rated permanent current Iu | RoHS | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of lamp socket | Type of lens | Voltage type | With front ring | With light source | Operating Temperature | Packaging | Series | Size / Dimension | Type | Color | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Voltage | Load Capacitance | Operating Mode | Number of Poles | Frequency Tolerance | Connection Type | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH100-24.000-18-1030-TR Raltron | 1095 |
| - | Surface Mount | 4-SMD, No Lead | - | 900 - 5400 | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | Raltron Electronics | - | - | 0 | 0 | - | 250 - 600 | Tape & Reel (TR) | Active | - | 600 | - | Rocker lever | - | Other | - | - | - | - | - | -20°C ~ 70°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 24 MHz | ±30ppm | 50 Ohms | - | 18pF | Fundamental | - | ±10ppm | - | - | 0.031 (0.80mm) | - | - | ||
![]() RH100-29.4912-8-F-1010-TR Raltron | 59 |
| - | Surface Mount | 4-SMD, No Lead | - | 900 - 5400 | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | Raltron Electronics | - | - | 0 | 0 | - | 240 - 600 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 600 | - | Rocker lever | - | Other | - | - | - | - | - | -20°C ~ 70°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 29.4912 MHz | ±10ppm | 100 Ohms | - | 8pF | Fundamental | - | ±10ppm | - | - | 0.031 (0.80mm) | - | - | ||
![]() RH100-24.000-12-1530-EXT-TR Raltron | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 24 MHz | ±30ppm | 80 Ohms | - | 12pF | Fundamental | - | ±15ppm | - | 2000 | 0.031 (0.80mm) | 800 | - | ||
![]() RH100-16.000-9-1018-EXT-TR Raltron | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Other | Other | Round | IP67/IP69K | 13 | - | - | - | - | - | - | Other | Raltron Electronics | - | - | - | - | 1 | - | Tape & Reel (TR) | Active | 24 - 24 | - | - | - | Screw connection | - | Other | High | AC/DC | No | Yes | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 16 MHz | ±18ppm | 70 Ohms | - | 9pF | Fundamental | - | ±10ppm | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 1409 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Other | White | Round | IP67/IP69K | 13 | - | - | - | - | - | - | Other | Raltron Electronics | - | - | - | - | 1 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 110 - 110 | - | - | - | Other | - | Other | Flat | AC | No | Yes | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 32 MHz | ±20ppm | 60 Ohms | - | 12pF | Fundamental | - | ±20ppm | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 1060 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Other | Green | Round | IP67/IP69K | 13 | - | - | - | - | - | - | Other | Raltron Electronics | - | - | - | - | 1 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 24 - 24 | - | - | - | Other | - | Other | Flat | AC/DC | No | Yes | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 26 MHz | ±40ppm | 50 Ohms | - | 10pF | Fundamental | - | ±20ppm | - | - | 0.031 (0.80mm) | - | - | ||
![]() TT-SMDC-3.6864-18-TR Raltron | 44 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | Other | Blue | Round | IP67/IP69K | Other | - | - | - | - | - | - | Other | Raltron Electronics | - | - | - | - | 1 | - | Tape & Reel (TR) | Active | 230 - 230 | - | - | - | Other | - | Other | Flat | AC | No | Yes | -10°C ~ 60°C | - | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | - | 3.6864 MHz | ±50ppm | 200 Ohms | - | 18pF | Fundamental | - | ±50ppm | - | - | 0.146 (3.70mm) | - | - | ||
![]() RH100-32.000-10-F-2020-TR Raltron | 2145 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Other | White | Round | IP67/IP69K | 13 | - | - | - | - | - | - | Other | Raltron Electronics | - | - | - | - | 1 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 24 - 24 | - | - | - | Screw connection | - | Other | Flat | AC/DC | No | Yes | -20°C ~ 70°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 32 MHz | ±20ppm | 50 Ohms | - | 10pF | Fundamental | - | ±20ppm | - | - | 0.031 (0.80mm) | - | - | ||
![]() COM2305-10.000-EXT Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 49119900 | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COM1305-16.000-EXT Raltron | 114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-1.8432-13 Raltron | 40 |
| - | Surface Mount | HC-49/U | 0.17 | - | CE, CSA, UR | - | - | - | - | - | - | - | - | - | Marathon Special Products | 670ARZ03PSB | - | Raltron Electronics | - | - | - | - | - | - | Bulk | Active | - | - | Yes | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | A | 0.435 L x 0.183 W (11.05mm x 4.65mm) | MHz Crystal | Black | 1.8432 MHz | ±50ppm | 700 Ohms | - | 13pF | Fundamental | 3 | ±30ppm | Screw Clamp | - | 0.531 (13.49mm) | - | - | ||
![]() XCO383HV12 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() XCO383HV21 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() XCO383IC21 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() XCO383IC42 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() XCO383IU41 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() XCO383IU42 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() XCO383IU12 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() XCO383IV12 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() XCO383IV21 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 3.2mm x 2.5mm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - |