- Frequency Stability
- Mounting Type
- Type
- Frequency
- Package / Case
- Series
- Base Resonator
- Current - Supply (Max)
- Function
- Height Seated (Max)
- Mfr
- Operating Temperature
Attribute column
Manufacturer
Raltron Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Dimensions | Ihs Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Output Frequency | Package | Package Description | Package Equivalence Code | Package Type | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Absolute Pull Range (APR) | Output Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS-4.0000-18-SMD Raltron | 762 | - | - | - | - | Surface Mount | - | - | - | - | 12 x 4.8 x 4.6mm | - | 70°C | - | -20°C | - | - | - | - | - | - | - | HC-49-US SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 18pF | - | - | - | - | - | - | 4.6mm | - | 12mm | 4.8mm | - | - | - | ||
![]() COM2305-20.000-EXT Raltron | 42 |
| - | - | - | Surface Mount | - | - | - | - | 5 x 3.2 x 1mm | - | 85°C | - | -40°C | - | - | - | 20MHz | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | 1mm | - | - | - | - | - | - | ||
![]() OX4115B-D3-0.5-20.000-3.3 Raltron | 27 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | 1500 | 0.606 L x 0.417 W (15.40mm x 10.60mm) | - | - | - | - | OCXO | - | - | 3.3V | - | 20 MHz | ±5ppb | CMOS | - | Crystal | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | - | ||
![]() RTXE-104EF133-C-24.000-TR Raltron | 80 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -30°C ~ 75°C | - | RTXE-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | TCXO | - | - | 3.3V | - | 24 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 5.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() RTV-124EF13P-S-26.000-TR Raltron | 869 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -30°C ~ 75°C | - | RTV-124 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | VCTCXO | - | - | 3V | - | 26 MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
![]() RTV-2520BF33P-S-38.400-TR Raltron | 2425 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | RTV-2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | VCTCXO | - | - | 3V | - | 38.4 MHz | ±1ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() RTXE-2016ED333-C-32.000-TR Raltron | 1021 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | RTXE-2016 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | TCXO | - | - | 3.3V | - | 32 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() RTV-104ED3CP-S-12.288-TR Raltron | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | RTV-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | VCTCXO | - | - | 2.8V ~ 3.3V | - | 12.288 MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() RTXE-2016ED333-C-16.000-TR Raltron | 814 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | RTXE-2016 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | TCXO | - | - | 3.3V | - | 16 MHz | ±2.5ppm | CMOS | Enable/Disable | Crystal | 4.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() RTX-104DD3C-S-25.000-TR Raltron | 303 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | RTX-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | TCXO | - | - | 2.8V ~ 3.3V | - | 25 MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() RTV-104BD3CP-S-26.000-TR Raltron | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | RTV-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | VCTCXO | - | - | 2.8V ~ 3.3V | - | 26 MHz | ±1ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() RTXE-2520EF133-C-10.000-TR Raltron | 1123 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -30°C ~ 75°C | - | RTXE-2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | TCXO | - | - | 3.3V | - | 10 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() RTXE-104EF133-C-24.576-TR Raltron | 1994 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -30°C ~ 75°C | - | RTXE-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | TCXO | - | - | 3.3V | - | 24.576 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 5.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() RTV-104DF333-S-40.000-TR Raltron | 350 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | RTV-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | VCTCXO | - | - | 3.3V | - | 40 MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() RTXE-104ED333-C-30.000-TR Raltron | 731 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | RTXE-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | TCXO | - | - | 3.3V | - | 30 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 5.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() RTX-104DD333-S-30.000-TR Raltron | 16 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | RTX-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | TCXO | - | - | 3.3V | - | 30 MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1ppm | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() CO4310-50.000-EXT-TR Raltron Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | 4 | - | RALTRON ELECTRONICS CORP | - | - | - | 50 MHz | 85 °C | -40 °C | - | - | DILCC4,.2,200 | DILCC4,.2,200 | - | Active | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e4 | Yes | - | - | - | Gold (Au) | ENABLE/DISABLE FUNCTION | - | compliant | - | 100% | - | - | - | - | Not Qualified | 7mm x 5mm x 1.8mm | - | 3 ns | 3 ns | 60/40 % | - | CMOS/TTL | - | - | 25 mA | 5 TTL, 15 pF | NO | - | - | - | - | - | - | - | - | - | ||
![]() COM2305-25.000-EXT-TR Raltron Electronics | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | COM2 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | 100μA | - | - | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() CO2016-25.000-3.3-50-T-TR Raltron Electronics | 2415 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | CO2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | - | 25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CO4605-100.000-EXT-T-TR Raltron Electronics | 820 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | CO46 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 100MHz | ±50ppm | CMOS, TTL | Enable/Disable | Crystal | 45mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | Lead Free | - |