- Frequency Stability
- Mounting Type
- Type
- Frequency
- Package / Case
- Series
- Base Resonator
- Current - Supply (Max)
- Function
- Height Seated (Max)
- Mfr
- Operating Temperature
Attribute column
Manufacturer
Raltron Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CO2016-24.000-3.3-25-TR-NS1 Raltron Electronics | 15 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | CO2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 24MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() CO2520-50.000-3.3-50-X-TR Raltron Electronics | 2372 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CO2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 50MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 4.5mA | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | ||
![]() CP3225-250.000-2.5-25-X-T-TR Raltron Electronics | 49 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CP3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | 250MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | - | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() CL7050-155.520-3.3-25-X-T-TR Raltron Electronics | 20 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL7050 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | 3.3V | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OX4115A-D3-2-24.576-3.3 Raltron Electronics | 20 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | 1500 | 0.606Lx0.417W 15.40mmx10.60mm | - | Active | 1 (Unlimited) | - | OCXO | - | 3.3V | - | 24.576MHz | ±20ppb | CMOS | - | Crystal | - | - | - | - | - | - | 0.315 8.00mm | ROHS3 Compliant | ||
![]() TX257A-D3-1-50.000-3-4 Raltron Electronics | 49 |
| - | 10 Weeks | Surface Mount | 10-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TX257 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | TCXO | - | 3.3V | - | 50MHz | ±100ppb | HCMOS | Enable/Disable | Crystal | 10mA Typ | - | - | - | - | - | 0.094 2.40mm | ROHS3 Compliant | ||
![]() TX257A-D3-0.28-20.000-3-TR Raltron Electronics | 49 |
| - | 10 Weeks | Surface Mount | 10-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | TX257 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 10 | TCXO | - | 3.3V | 3.3V | 20MHz | ±280ppb | HCMOS | Enable/Disable | Crystal | 10mA Typ | 7.0mm x 5.0mm x 2.0mm | 20MHz | 5ns | 5ns | 52/48% | 0.094 2.40mm | ROHS3 Compliant | ||
![]() OX4114A-D3-1-12.800-3.3 Raltron Electronics | 20 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | - | Bulk | 1000 | 0.575Lx0.382W 14.60mmx9.70mm | - | Active | 1 (Unlimited) | - | OCXO | - | 3.3V | - | 12.8MHz | - | - | - | - | - | - | - | - | - | - | 0.276 7.00mm | ROHS3 Compliant | ||
![]() TX257A-D3-0.28-25.000-3.3-TR Raltron Electronics | 49 |
| - | 10 Weeks | Surface Mount | 10-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TX257 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | TCXO | - | 3.3V | - | 25MHz | ±280ppb | HCMOS | Enable/Disable | Crystal | 10mA Typ | - | - | - | - | - | 0.094 2.40mm | ROHS3 Compliant | ||
![]() CL5032-125.000-2.5-25-X-T-TR Raltron Electronics | 23 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL5032 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() CL5032-155.520-2.5-25-X-T-TR Raltron Electronics | 39 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL5032 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | 2.5V | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() CL5032-25.000-2.5-25-X-T-TR Raltron Electronics | 23 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL5032 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | 25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() CL5032-50.000-2.5-25-X-T-TR Raltron Electronics | 252 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL5032 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | 50MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() CL5032-156.250-3.3-25-X-T-TR Raltron Electronics | 23 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL5032 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() CP7050-100.000-3.3-25-X-T-TR Raltron Electronics | 99 |
| Datasheet | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CP7050 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 100MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 80mA | - | - | - | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() CL7050-250.000-3.3-25-X-T-TR Raltron Electronics | 23 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL7050 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 250MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() CL7050-25.000-3.3-25-X-T-TR Raltron Electronics | 39 |
| - | 10 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL7050 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OX4189A-LZ-0.8-20.000-3.3 Raltron Electronics | 23 |
| - | 10 Weeks | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | - | 0°C~70°C | Bulk | 8000 | 1.000Lx1.000W 25.40mmx25.40mm | - | Active | 1 (Unlimited) | - | OCXO | - | 3.3V | - | 20MHz | ±8ppb | LVCMOS | - | Crystal | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RTV-2520DF321-S-26.000-TR Raltron Electronics | 38 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | RTV-2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | VCTCXO | - | 1.8V | - | 26MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RTV-2016AF3NY-S-19.200-TR Raltron Electronics | 38 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | RTV-2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | - | VCTCXO | - | 1.8V | - | 19.2MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | 0.037 0.95mm | ROHS3 Compliant |