- Frequency Stability
- Mounting Type
- Type
- Frequency
- Package / Case
- Series
- Base Resonator
- Current - Supply (Max)
- Function
- Height Seated (Max)
- Mfr
- Operating Temperature
Attribute column
Manufacturer
Raltron Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Load Capacitance | Frequency Tolerance | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL7050-155.520-2.5-25-X-T-TR Raltron Electronics | 23 |
| - | 10 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | CL7050 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) | 2.5V | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() TX235A-D3-0.28-20.000-3-TR Raltron Electronics | 50 |
| - | 10 Weeks | - | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TX235 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | TCXO | - | 3.3V | 20MHz | ±280ppb | HCMOS | Enable/Disable | Crystal | 10mA Typ | - | - | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TX235A-D3-0.28-12.800-3-TR Raltron Electronics | 20 |
| - | 10 Weeks | - | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TX235 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | TCXO | - | 3.3V | 12.8MHz | ±280ppb | HCMOS | Enable/Disable | Crystal | 10mA Typ | - | - | 0.083 2.10mm | ROHS3 Compliant | ||
![]() CO1100-8.000-MHZ Raltron | In Stock | - | - | - | Through Hole | - | DIP | 4 | - | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | - | - | 15pF | 0.01% | - | RoHS Compliant |