- Frequency Stability
- Mounting Type
- Type
- Frequency
- Package / Case
- Series
- Base Resonator
- Current - Supply (Max)
- Function
- Height Seated (Max)
- Mfr
- Operating Temperature
Attribute column
Manufacturer
Raltron Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Suitable for | Type of accessory/spare part | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OX4170A-D3-2-24.576-3.3 Raltron | 45 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Bag | - | Active | - | - | -40°C ~ 85°C | 7000 | 0.374 L x 0.287 W (9.50mm x 7.30mm) | OCXO | 3.3V | 24.576 MHz | ±20ppb | CMOS | - | Crystal | 150mA | - | - | - | - | 0.173 (4.40mm) | - | - | - | ||
![]() OX4170A-D3-2-10.000-3.3 Raltron | 12 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Strip | - | Active | - | - | -40°C ~ 85°C | 7000 | 0.374 L x 0.287 W (9.50mm x 7.30mm) | OCXO | 3.3V | 10 MHz | ±20ppb | CMOS | - | Crystal | 150mA | - | - | - | - | 0.173 (4.40mm) | - | - | - | ||
![]() RTXE-104ED333-C-50.000-TR Raltron | 291 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | RTXE-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 50 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | ±1ppm | - | 0.047 (1.20mm) | - | - | - | ||
![]() RTXE-104EF133-C-26.000-TR Raltron | 934 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -30°C ~ 75°C | RTXE-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 26 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 5.5mA | - | - | ±1ppm | - | 0.047 (1.20mm) | - | - | - | ||
![]() RTX-104EF3C-S-30.000-TR Raltron | 798 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -30°C ~ 85°C | RTX-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 2.8V ~ 3.3V | 30 MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | ±1ppm | - | 0.047 (1.20mm) | - | - | - | ||
![]() RTXE-2016ED333-C-40.000-TR Raltron | 1024 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | RTXE-2016 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | TCXO | 3.3V | 40 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | ±1ppm | - | 0.031 (0.80mm) | - | - | - | ||
![]() RTXE-104ED333-C-26.000-TR Raltron | 1065 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | RTXE-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 26 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 5.5mA | - | - | ±1ppm | - | 0.047 (1.20mm) | - | - | - | ||
![]() RTV-104EF13P-S-26.000-TR Raltron | 1235 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -30°C ~ 75°C | RTV-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | VCTCXO | 3V | 26 MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 1.5mA | - | - | ±1ppm | - | 0.047 (1.20mm) | - | - | - | ||
![]() RTXE-2520ED333-C-10.000-TR Raltron | 1193 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | RTXE-2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 3.3V | 10 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | - | ±1ppm | - | 0.039 (1.00mm) | - | - | - | ||
![]() RTXE-104EF133-C-12.000-TR Raltron | 300 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -30°C ~ 75°C | RTXE-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 12 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 4.8mA | - | - | ±1ppm | - | 0.047 (1.20mm) | - | - | - | ||
![]() OX4551C-HZ-0.5-38.400-5 Raltron | 41 |
| - | Through Hole | 5-DIP Module | - | - | Raltron Electronics | - | Tray | - | Active | - | - | -20°C ~ 70°C | 5100 | 0.866 L x 0.866 W (22.00mm x 22.00mm) | OCXO | 5V | 38.4 MHz | ±5ppb | CMOS | - | Crystal | - | - | - | - | - | 0.433 (11.00mm) | - | - | - | ||
![]() AS-14.7456-18-SMD Raltron | 4886459 |
| - | Surface Mount | - | 12 x 4.8 x 4.6mm | 70°C | - | -20°C | - | HC-49-US SMD | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | 4.6mm | - | 12mm | 4.8mm | - | ||
![]() RTX-104BD3C-S-40.000-TR Raltron | 626 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | RTX-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 2.8V ~ 3.3V | 40 MHz | ±1ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | ±1ppm | - | 0.047 (1.20mm) | - | - | - | ||
![]() RTV-124EF13P-S-12.800-TR Raltron | 1540 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -30°C ~ 75°C | RTV-124 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCTCXO | 3V | 12.8 MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | ±1ppm | - | 0.051 (1.30mm) | - | - | - | ||
![]() RTX-2520BD31-S-16.000-TR Raltron | 1970 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | RTX-2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 1.8V | 16 MHz | ±1ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | ±1ppm | - | 0.031 (0.80mm) | - | - | - | ||
![]() RTX-2520BHZC-S-32.000-TR Raltron | 753 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -20°C ~ 70°C | RTX-2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 1.8V ~ 3.6V | 32 MHz | ±1ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | ±1ppm | - | 0.031 (0.80mm) | - | - | - | ||
![]() RTXE-104EF133-C-20.000-TR Raltron | 285 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -30°C ~ 75°C | RTXE-104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 20 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 4.8mA | - | - | ±1ppm | - | 0.047 (1.20mm) | - | - | - | ||
![]() RTXE-124ED333-C-50.000-TR Raltron | 1375 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | RTXE-124 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | 3.3V | 16 MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | ±1ppm | - | 0.051 (1.30mm) | - | - | - | ||
![]() COM2305-40.000-EXT-T-TR Raltron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | COM2 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 40 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 35mA | 100µA | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() CO4310-40.000-T-TR Raltron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | Tape & Reel (TR) | - | Active | CEE 16 A | Other | -10°C ~ 70°C | CO43 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 40 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | 0.071 (1.80mm) | - | - | - |