- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Ihs Manufacturer
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
Raltron Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJ900 General Transistor Corp | In Stock | - | Datasheet | NO | 2 | SILICON | GENERAL TRANSISTOR CORP | 1 | 200 °C | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Contact Manufacturer | TO-204AA | - | - | - | - | EAR99 | - | BOTTOM | PIN/PEG | unknown | 2 | O-MBFM-P2 | Not Qualified | DARLINGTON | PNP | TO-3 | 90 W | 8 A | 750 | 60 V | ||
![]() 2N3235 General Transistor Corp | In Stock | - | Datasheet | NO | 2 | SILICON | GENERAL TRANSISTOR CORP | 1 | 175 °C | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Contact Manufacturer | TO-204AA | No | 0.02 MHz | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | BOTTOM | PIN/PEG | unknown | 2 | O-MBFM-P2 | Not Qualified | SINGLE | NPN | TO-3 | 117 W | 15 A | 20 | 55 V | ||
![]() 2N1721 General Transistor Corp | In Stock | - | Datasheet | NO | - | SILICON | GENERAL TRANSISTOR CORP | 1 | 175 °C | - | , | - | - | Contact Manufacturer | - | - | 16 MHz | - | - | EAR99 | - | - | - | unknown | - | - | Not Qualified | SINGLE | NPN | - | 2 W | 0.75 A | 40 | 100 V | ||
![]() 2N3923 General Transistor Corp | In Stock | - | Datasheet | NO | 3 | SILICON | GENERAL TRANSISTOR CORP | 1 | 200 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Contact Manufacturer | TO-5 | No | 40 MHz | e0 | No | EAR99 | TIN LEAD | BOTTOM | WIRE | unknown | 3 | O-MBCY-W3 | Not Qualified | SINGLE | NPN | TO-5 | 0.8 W | 0.1 A | 20 | 150 V | ||
![]() 2N3110 General Transistor Corp | In Stock | - | Datasheet | NO | - | - | GENERAL TRANSISTOR CORP | 1 | 175 °C | - | - | - | - | Contact Manufacturer | - | - | 60 MHz | - | - | EAR99 | - | - | - | unknown | - | - | - | SINGLE | NPN | - | 0.8 W | 1 A | 40 | - |