- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
- Surface Mount
- Transition Frequency-Nom (fT)
- Number of Elements
Attribute column
Manufacturer
Raltron Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Part Life Cycle Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Terminal Finish | Reach Compliance Code | Configuration | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N6577 General Transistor Corp | In Stock | - | Datasheet | NO | GENERAL TRANSISTOR CORP | - | 200 °C | Contact Manufacturer | - | 10 MHz | - | EAR99 | - | unknown | DARLINGTON | NPN | 87 W | 15 A | 500 | ||
![]() 2N5109 General Transistor Corp | In Stock | - | Datasheet | NO | GENERAL TRANSISTOR CORP | 1 | - | Contact Manufacturer | - | 1200 MHz | - | EAR99 | - | unknown | SINGLE | NPN | 2.5 W | 0.5 A | 40 | ||
![]() 2N3693 General Transistor Corp | In Stock | - | Datasheet | NO | GENERAL TRANSISTOR CORP | 1 | 150 °C | Contact Manufacturer | No | 200 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | unknown | SINGLE | NPN | 0.62 W | 0.2 A | 90 |