- Interface Type
- Processor Brand
- Processor Series
- Processor Type
- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Installed RAM
- Memory Types
- Number of Cores
Attribute column
Manufacturer
Raspberry Pi Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | Installed RAM | Interface Type | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Mfr | Minimum Operating Temperature | Package | Processor Brand | Processor Series | Processor Type | Product Status | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Power (Watts) | Frequency | Operating Supply Voltage | Memory Size | Speed | Core Processor | Ethernet | USB | Form Factor | Number of Cores | RAM Capacity/Installed | Storage Interface | Video Outputs | Expansion Site/Bus | Digital I/O Lines | Cooling Type | Analog Input:Output |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC0670 Raspberry Pi | 468 |
| - | 55 mm x 40 mm x 4.7 mm | 250 | 32 GB | 2 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | Raspberry Pi | - 20 C | Bulk | Broadcom | BCM2711 | ARM Cortex A72 | Active | - | -20°C ~ 75°C | Raspberry Pi Compute Module 4 - Colophon - CM4102032 | 2.170 x 1.570 (55.00mm x 40.00mm) | - | 1.5 GHz | 5 V | 32 GB | 1.5GHz | ARM® Cortex®-A72 | GbE | USB 2.0 (1) | 55 mm x 40 mm | 4 Core | 2GB | SDIO | CSI, DPI, DSI, HDMI | I²C, SPI, UART | 28 | - | - | ||
![]() SC0670B Raspberry Pi | In Stock | - | - | - | 270 | 32 GB | 2 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | 32 GB | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0691B Raspberry Pi | In Stock | - | - | - | 270 | - | 1 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | - | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0678B Raspberry Pi | In Stock | - | - | - | 270 | 32 GB | 8 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | 32 GB | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0675B Raspberry Pi | In Stock | - | - | - | 270 | - | 8 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | - | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0671B Raspberry Pi | In Stock | - | - | - | 270 | - | 4 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | - | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0683B Raspberry Pi | In Stock | - | - | - | 270 | - | 4 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | - | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0668B Raspberry Pi | In Stock | - | - | - | 270 | 8 GB | 2 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | 8 GB | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0686B Raspberry Pi | In Stock | - | - | - | 270 | 32 GB | - | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | 32 GB | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0676 Raspberry Pi | 109 |
| - | 55 mm x 40 mm | 250 | 8 GB | 8 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | Raspberry Pi | - 20 C | Bulk | Broadcom | BCM2711 | ARM Cortex A72 | Active | - | -20°C ~ 75°C | Raspberry Pi Compute Module 4 - Colophon - CM4108008 | 2.170 x 1.570 (55.00mm x 40.00mm) | - | 1.5 GHz | 5 V | 8 GB | 1.5GHz | ARM® Cortex®-A72 | GbE | USB 2.0 (1) | 55 mm x 40 mm | 4 Core | 8GB | SDIO | CSI, DPI, DSI, HDMI | I²C, SPI, UART | 28 | - | - | ||
![]() SC0698B Raspberry Pi | In Stock | - | - | - | 270 | 32 GB | 1 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | 32 GB | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0672 Raspberry Pi | 358 |
| - | 55 mm x 40 mm x 4.7 mm | 250 | 8 GB | 4 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | Raspberry Pi | - 20 C | Bulk | Broadcom | BCM2711 | ARM Cortex A72 | Active | - | -20°C ~ 75°C | Raspberry Pi Compute Module 4 - Colophon - CM4104008 | 2.170 x 1.570 (55.00mm x 40.00mm) | - | 1.5 GHz | 5 V | 8 GB | 1.5GHz | ARM® Cortex®-A72 | GbE | USB 2.0 (1) | 55 mm x 40 mm | 4 Core | 4GB | SDIO | CSI, DPI, DSI, HDMI | I²C, SPI, UART | 28 | - | - | ||
![]() SC0675 Raspberry Pi | 1172 |
| - | 55 mm x 40 mm x 4.7 mm | 250 | - | 8 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | Raspberry Pi | - 20 C | Bulk | Broadcom | BCM2711 | ARM Cortex A72 | Active | - | -20°C ~ 75°C | Raspberry Pi Compute Module 4 - Colophon - CM4108000 | 2.170 x 1.570 (55.00mm x 40.00mm) | - | 1.5 GHz | 5 V | - | 1.5GHz | ARM® Cortex®-A72 | GbE | USB 2.0 (1) | 55 mm x 40 mm | 4 Core | 8GB | SDIO | CSI, DPI, DSI, HDMI | I²C, SPI, UART | 28 | - | - | ||
![]() SC0687B Raspberry Pi | In Stock | - | - | - | 270 | - | 8 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | - | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0692 Raspberry Pi | 586 |
| - | 55 mm x 40 mm | 250 | 8 GB | 1 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | Raspberry Pi | - 20 C | Bulk | Broadcom | BCM2711 | ARM Cortex A72 | Active | - | -20°C ~ 75°C | Raspberry Pi Compute Module 4 - Colophon - CM4101008 | 2.170 x 1.570 (55.00mm x 40.00mm) | - | 1.5 GHz | 5 V | 8 GB | 1.5GHz | ARM® Cortex®-A72 | GbE | USB 2.0 (1) | 55 mm x 40 mm | 4 Core | 1GB | SDIO | CSI, DPI, DSI, HDMI | I²C, SPI, UART | 28 | - | - | ||
![]() SC0679B Raspberry Pi | 1758 |
| - | - | 270 | - | 2 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | Raspberry Pi | - 20 C | Bulk | Broadcom | BCM2711 | ARM Cortex A72 | Active | - | -20°C ~ 75°C | Raspberry Pi Compute Module 4 - Colophon - CM4002000 | 2.170 x 1.570 (55.00mm x 40.00mm) | - | 1.5 GHz | 5 V | - | 1.5GHz | ARM® Cortex®-A72 | GbE | USB 2.0 (1) | 55 mm x 40 mm | 4 Core | 2GB | SDIO | CSI, DPI, DSI, HDMI | I²C, SPI, UART | 28 | - | - | ||
![]() SC0685 Raspberry Pi | 707 |
| - | 55 mm x 40 mm x 4.7 mm | 250 | 16 GB | 4 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | Raspberry Pi | - 20 C | Bulk | Broadcom | BCM2711 | ARM Cortex A72 | Active | - | -20°C ~ 75°C | Raspberry Pi Compute Module 4 - Colophon - CM4004016 | 2.170 x 1.570 (55.00mm x 40.00mm) | - | 1.5 GHz | 5 V | 16 GB | 1.5GHz | ARM® Cortex®-A72 | GbE | USB 2.0 (1) | 55 mm x 40 mm | 4 Core | 4GB | SDIO | CSI, DPI, DSI, HDMI | I²C, SPI, UART | 28 | - | - | ||
![]() SC0676B Raspberry Pi | In Stock | - | - | - | 270 | 8 GB | 8 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | - | - 20 C | - | Broadcom | BCM2711 | ARM Cortex A72 | - | - | - | - | - | - | 1.5 GHz | 5 V | 8 GB | - | - | - | - | 55 mm x 40 mm | 4 Core | - | - | - | - | - | - | - | ||
![]() SC0149 Raspberry Pi | 12541 |
| - | 67.6 mm x 31 mm | 250 | - | 1 GB | CSI, DSI, GPIO, HDMI, I2C, SPI, UART, USB | + 80 C | - | - | - | - 25 C | - | Broadcom | BCM2837 | ARM Cortex A53 | - | - | - | Raspberry Pi CM3 | - | - | 1.2 GHz | 1.8 V, 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC0684 Raspberry Pi | 18698 |
| - | - | 250 | 8 GB | 4 GB | CSI, DSI, Ethernet, PCIe, USB | + 85 C | 8 GB | eMMC | Raspberry Pi | - 20 C | Bulk | Broadcom | BCM2711 | ARM Cortex A72 | Active | - | -20°C ~ 75°C | Raspberry Pi Compute Module 4 - Colophon - CM4004008 | 2.170 x 1.570 (55.00mm x 40.00mm) | - | 1.5 GHz | 5 V | 8 GB | 1.5GHz | ARM® Cortex®-A72 | GbE | USB 2.0 (1) | 55 mm x 40 mm | 4 Core | 4GB | SDIO | CSI, DPI, DSI, HDMI | I²C, SPI, UART | 28 | - | - |