- Converter Type
- Ihs Manufacturer
- Input Bit Code
- Input Format
- JESD-30 Code
- JESD-609 Code
- Linearity Error-Max (EL)
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Raytheon Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM38510/11302BEA Raytheon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDC1016J7A8 Raytheon Semiconductor | In Stock | - | Datasheet | NO | 24 | RAYTHEON SEMICONDUCTOR | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | 5 V | e0 | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-CDIP-T24 | Not Qualified | MILITARY | 10 | 150 mA | D/A CONVERTER | - | 0.2% | 38535Q/M;38534H;883B | BINARY, 2''S COMPLEMENT BINARY | -5 V | PARALLEL, WORD | - | -1 V | - | - | - | ||
![]() DAC-6012AMD Raytheon Semiconductor | In Stock | - | Datasheet | NO | 20 | RAYTHEON SEMICONDUCTOR | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 0.25 μs | 15 V | e0 | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-CDIP-T20 | Not Qualified | MILITARY | 12 | 26.5 mA | D/A CONVERTER | - | 0.05% | - | BINARY, OFFSET BINARY, 2''S COMPLEMENT BINARY, COMPLEMENTARY BINARY | -15 V | PARALLEL, WORD | 10 V | -5 V | 0.5 μs | - | - | ||
![]() DAC-8565JS Raytheon Semiconductor | In Stock | - | Datasheet | NO | 24 | RAYTHEON SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | SIDEBRAZED, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 0.3 µs | 15 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | 12 | 25 mA | D/A CONVERTER | 5.72 mm | 0.018% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -1.5 V | 0.4 µs | 31.75 mm | 15.24 mm | ||
![]() TDC3310R6C Raytheon Semiconductor | In Stock | - | Datasheet | YES | 32 | RAYTHEON SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | No | 0.025 µs | 5 V | e0 | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | unknown | R-PQCC-J32 | Not Qualified | COMMERCIAL | 10 | 115 mA | D/A CONVERTER | - | 0.1% | - | OFFSET BINARY, COMPLEMENTARY OFFSET BINARY | - | PARALLEL, WORD | - | -1 V | - | - | - | ||
![]() TDC1012N7C1 Raytheon Semiconductor | In Stock | - | Datasheet | NO | 24 | RAYTHEON SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 0.02 µs | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | 12 | 180 mA | D/A CONVERTER | - | 0.048% | - | BINARY | -5.2 V | PARALLEL, WORD | - | - | 0.03 µs | - | - |