- Ihs Manufacturer
- Logic IC Type
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- HTS Code
- JESD-30 Code
- JESD-609 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Raytheon Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Count Direction | Load/Preset Input | Mode of Operation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54LS126J Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | RAYTHEON SEMICONDUCTOR | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | 2 | 4 | - | 3-STATE | TRUE | BUS DRIVER | 0.012 A | - | - | - | ENABLE HIGH | - | - | - | ||
![]() AM2905DMB Raytheon Semiconductor | In Stock | - | Datasheet | NO | 24 | RAYTHEON SEMICONDUCTOR | 125 °C | -55 °C | CERAMIC | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | - | MILITARY | - | - | 4 | - | OPEN-COLLECTOR/3-STATE | INVERTED | REGISTERED BUS TRANSCEIVER | - | 38535Q/M;38534H;883B | POSITIVE EDGE | - | INDEPENDENT CONTROL | UNIDIRECTIONAL | - | - | ||
![]() 54LS161J Raytheon Semiconductor | In Stock | - | Datasheet | NO | 16 | RAYTHEON SEMICONDUCTOR | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 4 | LS | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 29 ns | - | UP | YES | SYNCHRONOUS | ||
![]() SNJ5493AJ Raytheon Semiconductor | In Stock | - | - | - | - | RAYTHEON SEMICONDUCTOR | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | Not Qualified | - | - | - | - | - | - | - | - | BINARY COUNTER | - | - | - | - | - | - | - | - |