- Ihs Manufacturer
- Logic IC Type
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- HTS Code
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
Raytheon Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54LS55J Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | RAYTHEON SEMICONDUCTOR | 125 °C | -55 °C | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | MILITARY | AND-OR-INVERT GATE | - | - | NO | - | ||
![]() SN54S11W Raytheon Semiconductor | In Stock | - | - | - | - | RAYTHEON SEMICONDUCTOR | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | unknown | - | Not Qualified | - | AND GATE | - | - | - | - | ||
![]() 54LS02W Raytheon Semiconductor | In Stock | - | Datasheet | YES | 14 | RAYTHEON SEMICONDUCTOR | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | FLAT | 1.27 mm | unknown | R-XDFP-F14 | Not Qualified | MILITARY | NOR GATE | 0.008 A | 15 ns | NO | 5.4 mA |