- Analog IC - Other Type
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Functions
- Number of Outputs
- Number of Terminals
- Operating Temperature-Max
- Output Voltage-Max
- Output Voltage-Min
- Output Voltage-Nom
- Package Body Material
Attribute column
Manufacturer
Raytheon PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Supply Current-Max (Isup) | Voltage Tolerance-Max | Output Voltage-Max | Output Voltage-Min | Temp Coef of Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REF-02CD Raytheon Semiconductor | In Stock | - | Datasheet | NO | 8 | RAYTHEON SEMICONDUCTOR | 70 °C | 5 V | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 15 V | e0 | - | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-CDIP-T8 | 1 | Not Qualified | 33 V | COMMERCIAL | 8 V | YES | THREE TERMINAL VOLTAGE REFERENCE | 1.6 mA | 1% | 5.05 V | 4.95 V | 65 ppm/°C | ||
![]() REF-02EDE Raytheon Semiconductor | In Stock | - | Datasheet | NO | 8 | RAYTHEON SEMICONDUCTOR | 70 °C | 5 V | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T8 | 1 | Not Qualified | 40 V | COMMERCIAL | 7 V | YES | THREE TERMINAL VOLTAGE REFERENCE | - | 0.3% | 5.025 V | 4.975 V | 8.5 ppm/°C |


Product
Brand
Articles
Tools