Filters
  • Adjustability
  • Dropout Voltage1-Nom
  • Ihs Manufacturer
  • JESD-30 Code
  • JESD-609 Code
  • Number of Functions
  • Number of Outputs
  • Number of Terminals
  • Operating Temperature TJ-Max
  • Output Current1-Max
  • Output Current2-Max
  • Output Voltage1-Max

Attribute column

Manufacturer

Raytheon PMIC - Voltage Regulators - Linear

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Input Voltage-Max

Input Voltage-Min

Line Regulation-Max

Load Regulation-Max

Operating Temperature-Max

Output Voltage2-Nom

Package Body Material

Package Code

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

JESD-609 Code

Terminal Finish

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Number of Outputs

Qualification Status

Seated Height-Max

Dropout Voltage1-Nom

Output Voltage1-Max

Output Voltage1-Min

Regulator Type

Voltage Tolerance-Max

Output Current1-Max

Screening Level

Operating Temperature TJ-Max

Input Voltage Absolute-Max

Adjustability

Load Regulation-Max(%)

Line Regulation-Max (%/V)

Operating Temperature TJ-Min

Output Voltage1-Nom

Output Voltage2-Max

Input-Output Voltage Differential-Min

Output Voltage2-Min

Output Current2-Max

Width

RC4195N
RC4195N

Raytheon Semiconductor

In Stock

-

Datasheet

NO

8

RAYTHEON SEMICONDUCTOR

30 V

18 V

0.02%

0.03%

70 °C

-15 V

PLASTIC/EPOXY

DIP

DIP8,.3

RECTANGULAR

IN-LINE

Obsolete

No

e0

TIN LEAD

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-PDIP-T8

2

Not Qualified

-

3 V

15.5 V

14.5 V

FIXED MIXED MULTIPLE OUTPUT STANDARD REGULATOR

3%

0.1 A

-

125 °C

30 V

FIXED

-

-

-

15 V

-

-

-

0.1 A

-

RM4194D/883B
RM4194D/883B

Raytheon Semiconductor

In Stock

-

Datasheet

NO

14

RAYTHEON SEMICONDUCTOR

-

-

-

-

-

-

CERAMIC, GLASS-SEALED

DIP

DIP14,.3

RECTANGULAR

IN-LINE

Obsolete

No

e0

Tin/Lead (Sn/Pb)

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-GDIP-T14

2

Not Qualified

5.08 mm

3 V

42 V

0.05 V

ADJUSTABLE MIXED MULTIPLE OUTPUT STANDARD REGULATOR

-

0.2 A

MIL-STD-883 Class B

125 °C

-

ADJUSTABLE

0.004%

0.1

-55 °C

-

-42 V

3 V

-0.05 V

0.2 A

7.62 mm

RM4194D
RM4194D

Raytheon Semiconductor

In Stock

-

Datasheet

NO

14

RAYTHEON SEMICONDUCTOR

-

-

-

-

-

-

CERAMIC, GLASS-SEALED

DIP

DIP14,.3

RECTANGULAR

IN-LINE

Obsolete

No

e0

Tin/Lead (Sn/Pb)

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-GDIP-T14

2

Not Qualified

5.08 mm

3 V

42 V

0.05 V

ADJUSTABLE MIXED MULTIPLE OUTPUT STANDARD REGULATOR

-

0.2 A

-

125 °C

-

ADJUSTABLE

0.004%

0.1

-55 °C

-

-42 V

3 V

-0.05 V

0.2 A

7.62 mm