Filters
  • Access Time-Max
  • Ihs Manufacturer
  • JESD-30 Code
  • JESD-609 Code
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Functions
  • Number of Terminals
  • Number of Words
  • Number of Words Code
  • Operating Mode

Attribute column

Manufacturer

Raytheon Memory - Modules

View Mode:
5 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Operating Mode

Supply Current-Max

Organization

Memory Width

Memory Density

Screening Level

Parallel/Serial

Memory IC Type

R29683ADC
R29683ADC

Raytheon Semiconductor

In Stock

-

Datasheet

NO

24

120 ns

RAYTHEON SEMICONDUCTOR

2048 words

64000

70 °C

-

CERAMIC

DIP

DIP24,.6

RECTANGULAR

IN-LINE

Obsolete

No

5 V

e0

EAR99

Tin/Lead (Sn/Pb)

-

8542.32.00.71

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-XDIP-T24

Not Qualified

5.5 V

COMMERCIAL

4.5 V

ASYNCHRONOUS

0.155 mA

64KX8

8

524288 bit

-

PARALLEL

OTP ROM

R29683SC
R29683SC

Raytheon Semiconductor

In Stock

-

Datasheet

NO

24

55 ns

RAYTHEON SEMICONDUCTOR

2048 words

8000

70 °C

-

CERAMIC

DIP

DIP24,.3

RECTANGULAR

IN-LINE

Obsolete

No

5 V

e0

EAR99

Tin/Lead (Sn/Pb)

-

8542.32.00.71

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-XDIP-T24

Not Qualified

5.5 V

COMMERCIAL

4.5 V

ASYNCHRONOUS

0.155 mA

8KX8

8

65536 bit

-

PARALLEL

OTP ROM

R29793SM/883B
R29793SM/883B

Raytheon Semiconductor

In Stock

-

Datasheet

NO

24

95 ns

RAYTHEON SEMICONDUCTOR

8192 words

8000

125 °C

-55 °C

CERAMIC, METAL-SEALED COFIRED

DIP

DIP24,.3

RECTANGULAR

IN-LINE

Obsolete

No

5 V

e0

-

TIN LEAD

POWER-SWITCHED PROM

-

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-CDIP-T24

Not Qualified

5.5 V

MILITARY

4.5 V

ASYNCHRONOUS

0.19 mA

8KX8

8

65536 bit

38535Q/M;38534H;883B

PARALLEL

OTP ROM

R29791DM/883B
R29791DM/883B

Raytheon Semiconductor

In Stock

-

Datasheet

NO

24

95 ns

RAYTHEON SEMICONDUCTOR

8192 words

8000

125 °C

-55 °C

CERAMIC, METAL-SEALED COFIRED

DIP

DIP24,.6

RECTANGULAR

IN-LINE

Obsolete

No

5 V

e0

-

TIN LEAD

-

-

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-CDIP-T24

Not Qualified

5.5 V

MILITARY

4.5 V

ASYNCHRONOUS

0.19 mA

8KX8

8

65536 bit

38535Q/M;38534H;883B

PARALLEL

OTP ROM

R29631ADM
R29631ADM

Raytheon Semiconductor

In Stock

-

Datasheet

NO

24

75 ns

RAYTHEON SEMICONDUCTOR

1024 words

1000

125 °C

-55 °C

CERAMIC, METAL-SEALED COFIRED

DIP

DIP24,.6

RECTANGULAR

IN-LINE

Obsolete

No

5 V

e0

-

TIN LEAD

-

-

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-CDIP-T24

Not Qualified

5.5 V

MILITARY

4.5 V

ASYNCHRONOUS

0.17 mA

1KX8

8

8192 bit

-

PARALLEL

OTP ROM