- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-609 Code
- Mounting Feature
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Description
- Package Equivalence Code
- Power Supplies
- Rohs Code
Attribute column
Manufacturer
Raytheon RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMPA1902A-58 Raytheon | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | RAYTHEON RF COMPONENTS | - | - | - | PLASTIC/EPOXY | QFP12,.28SQ,30 | QFP12,.28SQ,30 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | 1 | - | unknown | 3.5 V | 135 mA | - | - | - | - | - | ||
![]() RMPA2000-53 Raytheon Semiconductor | In Stock | - | Datasheet | - | - | - | RAYTHEON SEMICONDUCTOR | 2000 MHz | 100 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | COMPONENT | unknown | - | - | 30 dB | NARROW BAND MEDIUM POWER | 1800 MHz | 10 dBm | 50 Ω | ||
![]() RMPA0951A-102 Raytheon | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RAYTHEON RF COMPONENTS | - | - | - | CERAMIC | DILCC6,.2 | DILCC6,.2 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | 1 | - | unknown | 3.5 V | 100 mA | - | - | - | - | - |