- Product
- Tool Is For Evaluation Of
- Type
- Input Voltage
- Output Voltage
- RoHS
- Series
- Composition
- Contact Plating
- Diameter
- Length
- Max Operating Temperature
Attribute column
Manufacturer
Recom Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Tool Is For Evaluation Of | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Military Standard | Output Voltage | Product | Input Voltage | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-REF01-HB Recom | 2600 |
| - | - | - | - | SI8273 | - | R-REF01 | - | - | Gate Driver | - | - | - | - | - | 4 V to 30 V | Reference Design Boards | 15 V to 42 V | - | - | - | ||
![]() RPMH12-1.5-EVM-1 Recom | In Stock | - | - | Lead, Tin | Through Hole | Non-Compliant | RPMH12-1.5 | Tape & Reel | - | 0.1 % | 25 ppm/°C | Non-Isolated DC/DC Converter | 1.24 MΩ | 175 °C | -65 °C | Metal Film | MIL-PRF-55182 | 12 V | Evaluation Modules | 14 V to 60 V | 2.39 mm | 7.62 mm | No | ||
![]() RPMH3.3-1.5-EVM-1 Recom | In Stock | - | - | - | - | Non-Compliant | RPMH3.3-1.5 | - | - | - | - | Non-Isolated DC/DC Converter | - | - | - | - | - | 3.3 V | Evaluation Modules | 5 V to 60 V | - | - | - | ||
![]() RBB10-2.0-EVM-1 Recom | In Stock | - | - | - | - | - | RBB10-2.0 | - | RBB10-2.0-EVM-1 | - | - | Voltage Regulator - Switching Regulator | - | - | - | - | - | 1 V to 5.5 V | Evaluation Modules | 2.3 V to 5.5 V | - | - | - | ||
![]() RPMH5.0-1.5-EVM-1 Recom | In Stock | - | - | - | - | Non-Compliant | RPMH5.0-1.5 | - | - | - | - | Non-Isolated DC/DC Converter | - | - | - | - | - | 5 V | Evaluation Modules | 7 V to 60 V | - | - | - | ||
![]() RPMH24-1.5-EVM-1 Recom | In Stock | - | - | - | - | Non-Compliant | RPMH24-1.5 | - | - | - | - | Non-Isolated DC/DC Converter | - | - | - | - | - | 24 V | Evaluation Modules | 26 V to 60 V | - | - | - | ||
![]() R-REF03-CAN1 Recom | In Stock | - | - | - | - | - | R1SX-3.305/H | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | Reference Design Boards | - | - | - | - | ||
![]() RPL-3.0-EVM-1 Recom | 6355844 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPY-1.5Q-EVM-1 Recom | 22 |
| - | - | - | - | RPY-1.5Q | - | RPY-1.5Q-EVM-1 | - | - | Isolated DC/DC Converter | - | - | - | - | - | 5 V | Evaluation Modules | 4 V to 36 V | - | - | - | ||
![]() RPX-0.5Q-EVM-1 Recom | 31 |
| - | - | - | - | RPX-0.5Q | - | - | - | - | Non-Isolated DC/DC Converter | - | - | - | - | - | 5 V | Evaluation Modules | 4 V to 36 V | - | - | - |