- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-4815SEW/P Recom | In Stock | - | - | DIP-6 | 75 V | 18 V | + 78 C | - 40 C | Through Hole | 15 V | DC-DC Converter | 1 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() R1S12-2415/H-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-2405/P Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1524/HP Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1215/HP-R Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1515/P-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP10-4815SE/P/M1 Recom | In Stock | - | - | DIP-6 | 75 V | 36 V | + 100 C | - 40 C | Through Hole | 15 V | DC-DC Converter | 1 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() R1S12-1515/HP Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1512/P-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1509/HP-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1515/HP-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1524-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-2409/HP-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1512/P Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-1515/H-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-153.3/H Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() RP10-4815SEW/M2 Recom | In Stock | - | - | DIP-6 | 75 V | 18 V | + 78 C | - 40 C | Through Hole | 15 V | DC-DC Converter | 1 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 3 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 9 V to 18 V | 11.2 mm | 32 mm | 19.9 mm | ||
![]() R1S12-2415 Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-243.3-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm |