- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S12-1509 Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1215/P Recom | In Stock | - | - | SMD-8 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-123.3/P-R Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1224/H Recom | In Stock | - | - | SMD-8 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-1524 Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1515 Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0524 Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP10-2405SEW/P Recom | In Stock | - | - | DIP-6 | 36 V | 9 V | + 78 C | - 40 C | Through Hole | 5 V | DC-DC Converter | 1 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() R1S12-2412 Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-123.3/HP Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-3.324 Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1524/HP Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-123.3 Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1524/P Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0512 Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-053.3/P-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1515/H Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1224/P Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-3.315/H Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1209/HP Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm |