- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP180H-4848SRW/P-HC Recom | In Stock | - | - | - | Half Brick | - | 75 V | 16.5 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 48 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 153.5 W | Isolated DC-DC Converters | 2.25 kV | - | Isolated | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP120Q-2405SRW/P-HC Recom | In Stock | - | - | - | 1/4 Brick | - | 36 V | 9 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 120 W | Isolated DC-DC Converters | 2.25 kV | - | Isolated | 18.8 mm | 57.9 mm | 36.8 mm | ||
![]() RP15-4815SA/P Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 68 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 15 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP20-2412SFW Recom | 36 |
| - | Through Hole | DIP-6 | 9 → 36 V dc | 36 V | 9 V | Yes | + 72 C | +105°C | - 40 C | -40°C | Through Hole | - | 12 V | - | 2 x 1 in | RP20-FW | DC-DC Converter | 20W | 10.2mm | 1 | 12V dc | 1.67A | 20 W | Isolated DC-DC Converters | 1.6kV dc | ±0.5% | Isolated | 10.2 mm | 25.4mm | 25.4 mm | ||
![]() RP10-483.3SE/P-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 100 C | - | - 25 C | - | Through Hole | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-4812DFW/P-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 18 V | - | + 80 C | - | - 40 C | - | Through Hole | 625 mA | 12 V | - 12 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 15 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-4815DFR/P Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 18 V | - | + 79 C | - | - 40 C | - | Through Hole | 667 mA | 15 V | - 15 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 20 W | Isolated DC-DC Converters | 2.25 kV | - | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-4815DF-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 70 C | - | - 40 C | - | Through Hole | 667 mA | 15 V | - 15 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 20 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-4812SA/P-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 68 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 15 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP20-243.3SFR/P Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 9 V | - | + 79 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 20 W | Isolated DC-DC Converters | 2.25 kV | - | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-483.3SA/N-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 78 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP20-2412SFR/XC Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 9 V | - | + 79 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 20 W | Isolated DC-DC Converters | 2.25 kV | - | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-2415SAW/P Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 9 V | - | + 78 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-4815DA/N Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 68 C | - | - 40 C | - | Through Hole | 500 mA | 15 V | - 15 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 15 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP20-2412DA Recom | In Stock | - | - | - | SIP-6 | - | 36 V | 18 V | - | + 70 C | - | - 40 C | - | Through Hole | 833 mA | 12 V | - 12 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 20 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-2405DF-HC Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 18 V | - | + 75 C | - | - 40 C | - | Through Hole | 1.5 A | 5 V | - 5 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 15 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-1212DA/P Recom | In Stock | - | - | - | DIP-6 | - | 18 V | 9 V | - | + 68 C | - | - 40 C | - | Through Hole | 625 mA | 12 V | - 12 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 15 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-4805DE/P-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 100 C | - | - 25 C | - | Through Hole | 1 A | 5 V | - 5 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-0909S/P/X2 Recom | In Stock | - | - | - | SIP-7 | - | 9.9 V | 8.1 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 5.2 kV | - | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP180H-4812SRW/N-HC Recom | In Stock | - | - | - | Half Brick | - | 75 V | 16.5 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 156 W | Isolated DC-DC Converters | 2.25 kV | - | Isolated | 24.13 mm | 61 mm | 57.9 mm |