- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-4805SEW/N/M2-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 18 V | - | + 78 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() ROM-1212S/P Recom | In Stock | - | - | - | SIP-4 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | 7.7 mm | 11.5 mm | 6.05 mm | ||
![]() RP10-4824SAW/XC-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 18 V | - | + 78 C | - | - 40 C | - | Through Hole | - | 24 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-4805SE/P-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 100 C | - | - 25 C | - | Through Hole | - | 5 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-1209S Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 5.2 kV | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-4805DEW/N-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 18 V | - | + 78 C | - | - 40 C | - | Through Hole | 1 A | 5 V | - 5 V | - | DC-DC Converter | - | - | 2 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP120Q-11012SRW/N Recom | In Stock | - | - | - | 1/4 Brick | - | 160 V | 40 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 132 W | Isolated DC-DC Converters | 3 kV | Isolated | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() RP100H-11048SRW/N-HC Recom | In Stock | - | - | - | Half Brick | - | 160 V | 43 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 48 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 101 W | Isolated DC-DC Converters | 3 kV | Isolated | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP10-4812SA/XC-HC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 78 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() ROL-1212S/HP Recom | In Stock | - | - | - | SIP-4 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 2 kV | Isolated | 10 mm | 11.5 mm | 6 mm | ||
![]() RN-123.3S Recom | In Stock | - | - | - | DIP-8 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1.25 W | Isolated DC-DC Converters | 1 kV | Isolated | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RO-3.33.3S/P Recom | In Stock | - | - | - | SIP-4 | - | 3.63 V | 2.97 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-2415DEW/M2-HC Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 9 V | - | + 78 C | - | - 40 C | - | Through Hole | 333 mA | 15 V | - 15 V | - | DC-DC Converter | - | - | 2 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-2415SE/N-HC Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 18 V | - | + 100 C | - | - 25 C | - | Through Hole | - | 15 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RO-3.315S/P Recom | In Stock | - | - | - | SIP-4 | - | 3.63 V | 2.97 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-243.3SE Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 18 V | - | + 100 C | - | - 25 C | - | Through Hole | - | 3.3 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-4812DEW Recom | 659 |
| - | Through Hole | DIP-6 | 18 → 75 V dc | 75 V | 18 V | Yes | + 78 C | +85°C | - 40 C | -20°C | Through Hole | 416 mA | 12 V | - 12 V | RP10 EW | DC-DC Converter | 10W | 10.2mm | 2 | ±12V dc | ±416mA | 10 W | Isolated DC-DC Converters | 1.6kV dc | Isolated | 10.2 mm | 50.8mm | 25.4 mm | ||
![]() RP10-4815SA/XC Recom | In Stock | - | - | - | DIP-6 | - | 75 V | 36 V | - | + 78 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | DC-DC Converter | - | - | 1 Output | - | - | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-2412DAW-HC Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 9 V | - | + 67 C | - | - 40 C | - | Through Hole | 625 mA | 12 V | - 12 V | - | DC-DC Converter | - | - | 2 Output | - | - | 15 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP15-2412DF/N-HC Recom | In Stock | - | - | - | DIP-6 | - | 36 V | 18 V | - | + 75 C | - | - 40 C | - | Through Hole | 625 mA | 12 V | - 12 V | - | DC-DC Converter | - | - | 2 Output | - | - | 15 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm |