Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Compliance

Input Voltage

Height

Length

Width

In Stock

-

-

DIP-6

75 V

36 V

+ 78 C

- 40 C

Through Hole

-

5 V

-

DC-DC Converter

1 Output

10 W

Isolated DC-DC Converters

1.6 kV

Isolated

-

-

9.9 mm

25.4 mm

25.4 mm

In Stock

-

-

DIP-6

75 V

36 V

+ 78 C

- 40 C

Through Hole

1 A

5 V

- 5 V

DC-DC Converter

2 Output

10 W

Isolated DC-DC Converters

1.6 kV

Isolated

-

-

9.9 mm

25.4 mm

25.4 mm

In Stock

-

-

SMD-10

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

21 mA

24 V

- 24 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

9.9 V

8.1 V

+ 100 C

- 40 C

SMD/SMT

56 mA

9 V

9 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

8.1 V to 9.9 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

100 mA

5 V

- 5 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

33 mA

15 V

- 15 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

DIP-6

36 V

9 V

+ 68 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

20 W

Isolated DC-DC Converters

1.6 kV

Isolated

-

-

9.9 mm

25.4 mm

25.4 mm

In Stock

-

-

SIP-6

36 V

18 V

+ 70 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

20 W

Isolated DC-DC Converters

1.6 kV

Isolated

-

-

9.9 mm

25.4 mm

25.4 mm

In Stock

-

-

SMD-10

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

21 mA

24 V

- 24 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

DIP-6

36 V

9 V

+ 68 C

- 40 C

Through Hole

667 mA

15 V

- 15 V

DC-DC Converter

2 Output

20 W

Isolated DC-DC Converters

1.6 kV

Isolated

-

-

9.9 mm

25.4 mm

25.4 mm

In Stock

-

-

SMD-10

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

56 mA

9 V

- 9 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

56 mA

9 V

- 9 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

42 mA

12 V

- 12 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

100 mA

5 V

- 5 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

56 mA

9 V

- 9 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

56 mA

9 V

- 9 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

152 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

DIP-24

36 V

9 V

+ 71 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

10 W

Isolated DC-DC Converters

3 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-10

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

100 mA

5 V

- 5 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

100 mA

5 V

- 5 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm