Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Content

Dim

Enclosure

Input voltage (max.)

Input Voltage Range

Input Voltage-Max

Input Voltage-Min

Isolated

Max. output current

Maximum Operating Temperature

Maximum Temperature

Min. input voltage

Minimum Operating Temperature

Minimum Temperature

Mounting Styles

No. of outputs

Output current (max.) - rounded

Output Current-Channel 2

Output voltage (max.)

Output voltage (min.)

Output Voltage-Channel 1

Output Voltage-Channel 2

Package

RoHS-compliant

Standards Met

Series

Type

Subcategory

Power Rating

Depth

Number of Outputs

Efficiency

Output Voltage

Output Current

Output Power

Product Type

Isolation Voltage

Power

Load Regulation

Product

Compliance

Input Voltage

Height

Length

Width

In Stock

-

-

-

SMD-10

-

-

-

-

-

13.2 V

10.8 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

33 mA

-

-

15 V

- 15 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

26.4 V

21.6 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

100 mA

-

-

5 V

- 5 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

16.5 V

13.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

152 mA

-

-

3.3 V

- 3.3 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SIP-4

-

-

-

-

-

5.5 V

4.5 V

-

-

+ 85 C

-

-

- 40 C

-

Through Hole

-

-

-

-

-

15 V

-

-

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

500 mW

Isolated DC-DC Converters

1 kV

-

-

Isolated

-

-

10 mm

11.5 mm

6 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

3.63 V

2.97 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

21 mA

-

-

24 V

- 24 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

13.2 V

10.8 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

152 mA

-

-

3.3 V

- 3.3 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

5.5 V

4.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

21 mA

-

-

24 V

- 24 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

3 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-12

-

-

-

-

-

5.5 V

4.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

33 mA

-

-

15 V

- 15 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

26.4 V

21.6 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

100 mA

-

-

5 V

- 5 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-12

-

-

-

-

-

5.5 V

4.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

33 mA

-

-

15 V

- 15 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

13.2 V

10.8 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

56 mA

-

-

9 V

- 9 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

16.5 V

13.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

42 mA

-

-

12 V

- 12 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

5.5 V

4.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

21 mA

-

-

24 V

- 24 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

13.2 V

10.8 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

21 mA

-

-

24 V

- 24 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SIP-4

-

-

-

-

-

13.2 V

10.8 V

-

-

+ 85 C

-

-

- 40 C

-

Through Hole

-

-

-

-

-

5 V

-

-

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

500 mW

Isolated DC-DC Converters

1 kV

-

-

Isolated

-

-

10 mm

11.5 mm

6 mm

51

-

-

Through Hole

SIP-4

1pc(s)

(L x W x H) 11.5 x 6 x 10 mm

SIP 4

3.63

2.97 → 3.63 V dc

3.63 V

2.97 V

Yes

200mA

+ 85 C

+85°C

2.97V

- 40 C

-40°C

Through Hole

1x

200mA

-

5V

5V

5 V

-

SIP 4

Yes

CSA C22.2 No. 60950-1-07, cULus E358085 Recognised, EMI EN 55022 Class A, EMI EN 55022 Class B, UL 60950-1 2nd Edition

ROE

ROE-3.305S

DC-DC Converter

1W

10mm

1

79%

5V dc

200mA

1 W

Isolated DC-DC Converters

1kV dc

1W

0.15

Isolated

-

-

10mm

11.5mm

6mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

5.5 V

4.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

100 mA

-

-

5 V

- 5 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

5.5 V

4.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

152 mA

-

-

3.3 V

- 3.3 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

3 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

5.5 V

4.5 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

152 mA

-

-

3.3 V

- 3.3 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

-

-

-

3.63 V

2.97 V

-

-

+ 100 C

-

-

- 40 C

-

SMD/SMT

-

-

56 mA

-

-

9 V

- 9 V

-

-

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm