- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R15P12S Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 90 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P12S/P Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 90 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P215S/X2/R6.4 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1D-0515/H Recom | In Stock | - | - | SMD-10 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R15P215S/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P23.3S/P Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 95 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P209D Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 95 C | - 40 C | Through Hole | 111 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P212S/R6.4 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1D-0512/P-R Recom | In Stock | - | - | SMD-10 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R15P09S/P/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P212D/P/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | 83 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P212S Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 95 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P209S/X2 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 95 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P09D/P Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 90 C | - 40 C | Through Hole | 55 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P212D/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | 83 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P215S/P/R6.4 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P209D/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | 111 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P209S/P/X2/R6.4 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1D10-0515-R Recom | In Stock | - | - | SMD-10 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() ROL-0505S Recom | In Stock | - | - | SIP-4 | 5.5 V | 4.5 V | + 85 C | - 40 C | Through Hole | - | 5 V | - | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | - | - | 10 mm | 11.5 mm | 6 mm |