- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Primary Material | Product Status | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Power Rating | Voltage - Supply | Orientation | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Output Voltage | Failure Rate | Current - Supply (Disable) (Max) | Interface | Output Current | Spread Spectrum Bandwidth | Output Power | Product Type | Fault Protection | Battery Chemistry | Number of Cells | Absolute Pull Range (APR) | Isolation Voltage | Voltage - Supply (Max) | Programmable Features | Load Regulation | Current - Charging | Charge Current - Max | Battery Pack Voltage | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKZE-2415D Recom | In Stock | - | - | - | 6-WFDFN Exposed Pad | - | - | 6-DFN (2x2) | - | - | - | - | 26.4 V | 21.6 V | - | + 80 C | - | - | - 40 C | - | Through Hole | 66 mA | 15 V | - 15 V | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC4065 | - | - | - | - | - | - | 2 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | - | 3 kV | 5.5V | -- | - | Constant - Programmable | 250mA | 4.2V | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-0515D Recom | In Stock | - | - | - | 16-WFDFN Exposed Pad | - | - | 16-DFN (5x3) | - | - | - | - | 5.5 V | 4.5 V | - | + 80 C | - | - | - 40 C | - | Through Hole | 66 mA | 15 V | - 15 V | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC3550 | - | - | - | - | - | - | 2 Output | - | - | - | - | USB | - | - | 2 W | Isolated DC-DC Converters | Over Voltage | Lithium-Ion | 1 | - | 3 kV | 8V | Current | - | Constant - Programmable | 950mA | 4.2V | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-0515D/H Recom | In Stock | - | - | - | 12-WFDFN Exposed Pad | - | - | 12-DFN (3x3) | - | - | - | - | 5.5 V | 4.5 V | - | + 80 C | - | - | - 40 C | - | Through Hole | 66 mA | 15 V | - 15 V | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LT3652 | - | - | - | - | - | - | 2 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | -- | Multi-Chemistry | 4 ~ 5 | - | 4 kV | 34V | Current, Timer | - | Constant - Programmable | 2A | 18V (Max) | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-0512S/P Recom | In Stock | - | - | - | 20-WFQFN Exposed Pad | - | - | 20-QFN (4x4) | - | - | - | - | 5.5 V | 4.5 V | - | + 80 C | - | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | PowerPath™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC4012 | - | - | - | - | - | - | 1 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | Over Voltage | Multi-Chemistry | 1 ~ 4 | - | 3 kV | 28V | -- | - | Constant - Programmable | -- | 16.8V | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-0512S Recom | In Stock | - | - | - | 36-WFQFN Exposed Pad | - | - | 36-QFN (5x6) | - | - | - | - | 5.5 V | 4.5 V | - | + 80 C | - | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LT3651 | - | - | - | - | - | - | 1 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | Over Temperature | Lithium-Ion/Polymer | 2 | - | 3 kV | 32V | Current, Timer | - | Constant - Programmable | 4A | 8.2V | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-2415D/HP Recom | In Stock | - | - | - | 20-WFQFN Exposed Pad | - | - | 20-QFN (4x4) | - | - | - | - | 26.4 V | 21.6 V | - | + 80 C | - | - | - 40 C | - | Through Hole | 66 mA | 15 V | - 15 V | - | - | - | - | 0°C ~ 85°C (TA) | Tube | PowerPath™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC4012 | - | - | - | - | - | - | 2 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | Over Voltage | Multi-Chemistry | 1 ~ 4 | - | 4 kV | 28V | -- | - | Constant - Programmable | -- | -- | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-1212D/H Recom | In Stock | - | - | - | 10-WFDFN Exposed Pad | - | - | 10-DFN (3x3) | - | - | - | - | 13.2 V | 10.8 V | - | + 80 C | - | - | - 40 C | - | Through Hole | 84 mA | 12 V | - 12 V | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC4079 | - | - | - | - | - | - | 2 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | -- | Multi-Chemistry | -- | - | 4 kV | 60V | Timer | - | Constant - Programmable | 250mA | -- | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-1205S/HP Recom | In Stock | - | - | - | 16-WFQFN Exposed Pad | - | - | 16-QFN (3x3) | - | - | - | - | 13.2 V | 10.8 V | - | + 80 C | - | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC4120 | - | - | - | - | - | - | 1 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | -- | Multi-Chemistry | -- | - | 4 kV | 40V | -- | - | Constant - Programmable | 400mA | 11V | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-2412S/P Recom | In Stock | - | - | - | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | - | - | 12-MSOP-EP | - | - | - | - | 26.4 V | 21.6 V | - | + 80 C | - | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | LT3650-8.2 | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LT3650 | - | - | - | - | - | - | 1 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | Over Temperature | Lithium-Ion/Polymer | 2 | - | 3 kV | 32V | Timer | - | Constant - Programmable | 2A | 8.4V | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-0505S/H Recom | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | 5.5 V | 4.5 V | - | + 80 C | - | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LT1510 | - | - | - | - | - | - | 1 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | Over Voltage | Multi-Chemistry | -- | - | 4 kV | 28V | -- | - | Constant - Programmable | 1.5A | 20V (Max) | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-1209S Recom | In Stock | - | - | - | 38-WFQFN Exposed Pad | - | - | 38-QFN (5x7) | - | - | - | - | 13.2 V | 10.8 V | - | + 80 C | - | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | PowerPath™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC4020 | - | - | - | - | - | - | 1 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | -- | Multi-Chemistry | -- | - | 3 kV | 55V | -- | - | Constant - Programmable | -- | -- | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-1212S/HP Recom | In Stock | - | - | - | 22-WFDFN Exposed Pad | - | - | 22-DFN (6x3) | - | - | - | - | 13.2 V | 10.8 V | - | + 80 C | - | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC4089 | - | - | - | - | - | - | 1 Output | - | - | - | - | USB | - | - | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | - | 4 kV | 5.5V, 36V | Timer | - | Constant - Programmable | -- | 4.2V | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RKZE-2415S/H Recom | In Stock | - | - | - | 10-WFDFN Exposed Pad | - | - | 10-DFN (3x3) | - | - | - | - | 26.4 V | 21.6 V | - | + 80 C | - | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | LTC4080 | - | - | - | - | - | - | 1 Output | - | - | - | - | -- | - | - | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | - | 4 kV | 5.5V | -- | - | Constant - Programmable | 525mA | 4.2V | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RPMB5.0-2.0-CT Recom | 39 |
| - | Surface Mount | Axial | - | - | Axial | - | - | - | 5.5 → 36 V dc | 36 V | 5.5 V | - | + 100 C | +100°C | Stackpole Electronics Inc | - 40 C | -40°C | SMD/SMT | - | 5 V | - | Bulk | - | Active | REACH | -55°C ~ 155°C | - | RNS | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 178 kOhms | Metal Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | 94% | 5V dc | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | Flame Retardant Coating, Safety | 3.75 mm | - | 12.19mm | 12.19mm | - | ||
![]() RHV3-2412D/R20 Recom | In Stock | - | - | - | SIP-16 | - | - | - | - | - | - | - | 26.4 V | 21.6 V | - | + 80 C | - | PEI-Genesis | - 40 C | - | Through Hole | 125 mA | 12 V | - 12 V | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 3 W | Isolated DC-DC Converters | - | - | - | - | 20 kV | - | - | - | - | - | - | Isolated | - | 17 mm | - | 45 mm | 15 mm | - | ||
![]() RHV3-1205D/R20 Recom | In Stock | - | - | - | SIP-16 | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | + 80 C | - | Glenair | - 40 C | - | Through Hole | 300 mA | 5 V | - 5 V | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 3 W | Isolated DC-DC Converters | - | - | - | - | 20 kV | - | - | - | - | - | - | Isolated | - | 17 mm | - | 45 mm | 15 mm | - | ||
![]() RHV3-0505D/R20 Recom | In Stock | - | - | - | SIP-16 | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | + 80 C | - | KEMET | - 40 C | - | Through Hole | 300 mA | 5 V | - 5 V | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 3 W | Isolated DC-DC Converters | - | - | - | - | 20 kV | - | - | - | - | - | - | Isolated | - | 17 mm | - | 45 mm | 15 mm | - | ||
![]() RHV2-2424S/R20 Recom | 2346 |
| - | Panel Mount, Through Hole | SIP-16 | Flange | Aluminum | - | - | Gold | Copper Alloy | 5 → 24 V dc | 26.4 V | 21.6 V | Yes | + 85 C | +85°C | Glenair | - 40 C | -40°C | Through Hole | - | 24 V | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | Threaded | DC-DC Converter | 2W | - | F | - | - | - | - | Electroless Nickel | 12-20A | - | - | - | 1 Output | 0.78 | 24V dc | - | - | - | 84mA | - | 2 W | Isolated DC-DC Converters | - | - | - | - | 20kV | - | - | 0.1 | - | - | - | Isolated | - | 17 mm | - | 45mm | 15mm | - | ||
![]() RHV3-1224S/R20 Recom | In Stock | - | - | - | SIP-16 | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | + 80 C | - | PEI-Genesis | - 40 C | - | Through Hole | - | 24 V | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 3 W | Isolated DC-DC Converters | - | - | - | - | 20 kV | - | - | - | - | - | - | Isolated | - | 17 mm | - | 45 mm | 15 mm | - | ||
![]() RPMB12-3.0 Recom | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | 36 V | 12.8 V | - | + 100 C | - | EPSON | - 40 C | - | SMD/SMT | - | 12 V | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 33.1776 MHz | ±15ppm | - | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1 Output | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 3.75 mm | 0.055 (1.40mm) | 12.2 mm | 12.2 mm | - |