- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D-0505/HP-R Recom | In Stock | - | - | SMD-10 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R15P05D/P/R6.4 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P212S/P/X2 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 95 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1D-0509/H-R Recom | In Stock | - | - | SMD-10 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R15P205S/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 5 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P209D/P Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 95 C | - 40 C | Through Hole | 111 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P23.3S/P/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P3.3S Recom | In Stock | - | - | SIP-7 | 13.2 V | 10.8 V | + 90 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P23.3D Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 95 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P23.3S/P Recom | In Stock | - | - | SIP-7 | 13.2 V | 10.8 V | + 95 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P215D/P/R6.4 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | 66 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P15S/P/R6.4 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P15S/X2/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P205D/P/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P09S/X2/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P21509D/P Recom | In Stock | - | - | SIP-7 | 13.2 V | 10.8 V | + 90 C | - 40 C | Through Hole | 111 mA | 15 V | - 9 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P15D Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 90 C | - 40 C | Through Hole | 33 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P209S/P/X2/R8 Recom | In Stock | - | - | SIP-7 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P209S/P/R8 Recom | In Stock | - | - | SIP-7 | 13.2 V | 10.8 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RNM-3.305S/P Recom | In Stock | - | - | DIP-6 | 3.63 V | 2.97 V | + 85 C | - 40 C | Through Hole | - | 5 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | - | - | 6.8 mm | 8.3 mm | 8.3 mm |