Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Isolation Voltage
  • Maximum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Height

Length

Width

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

5 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

9.9 V

8.1 V

+ 85 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

8 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

9.9 V

8.1 V

+ 85 C

- 40 C

Through Hole

-

5 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

8 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-4

26.4 V

21.6 V

+ 85 C

- 40 C

Through Hole

-

3.3 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

2 kV

Isolated

10 mm

11.5 mm

6 mm

In Stock

-

-

SIP-7

9.9 V

8.1 V

+ 85 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

8 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

100 mA

5 V

- 5 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

9.9 V

8.1 V

+ 90 C

- 40 C

Through Hole

151 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

9.9 V

8.1 V

+ 85 C

- 40 C

Through Hole

151 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 95 C

- 40 C

Through Hole

111 mA

9 V

- 9 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

8 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 90 C

- 40 C

Through Hole

33 mA

15 V

- 15 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

33 mA

15 V

- 15 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

8 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

200 mA

5 V

- 5 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 90 C

- 40 C

Through Hole

-

5 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

8 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

111 mA

9 V

- 9 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

100 mA

5 V

- 5 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 90 C

- 40 C

Through Hole

-

3.3 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

5.5 V

4.5 V

+ 95 C

- 40 C

Through Hole

66 mA

15 V

- 15 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

12.5 mm

19.5 mm

9.8 mm