- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5Z-2405/P-R Recom | In Stock | - | - | SMD-10 | 25.2 V | 22.8 V | + 85 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 22.8 V to 25.2 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R05P212S/X2/R6.4 Recom | In Stock | - | - | SIP-7 | 5.5 V | 4.5 V | + 85 C | - 40 C | Through Hole | 12 V | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5Z-1512 Recom | In Stock | - | - | SMD-10 | 15.75 V | 14.25 V | + 85 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 14.25 V to 15.75 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S-3.305/P-R Recom | In Stock | - | - | SMD-8 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5Z-1515/H-R Recom | In Stock | - | - | SMD-10 | 15.75 V | 14.25 V | + 85 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 2 kV | Isolated | 14.25 V to 15.75 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R05P23.3S/X2 Recom | In Stock | - | - | SIP-7 | 5.5 V | 4.5 V | + 95 C | - 40 C | Through Hole | 3.3 V | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5Z-2415/HP Recom | In Stock | - | - | SMD-10 | 25.2 V | 22.8 V | + 85 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 2 kV | Isolated | 22.8 V to 25.2 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-1215/P-R Recom | In Stock | - | - | SMD-10 | 12.6 V | 11.4 V | + 85 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 11.4 V to 12.6 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S-2415/HP Recom | In Stock | - | - | SMD-8 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5Z-1215/P Recom | In Stock | - | - | SMD-10 | 12.6 V | 11.4 V | + 85 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 11.4 V to 12.6 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-1512/HP Recom | In Stock | - | - | SMD-10 | 15.75 V | 14.25 V | + 85 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 2 kV | Isolated | 14.25 V to 15.75 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S-2412 Recom | In Stock | - | - | SMD-8 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R05P209S/P/X2/R6.4 Recom | In Stock | - | - | SIP-7 | 5.5 V | 4.5 V | + 85 C | - 40 C | Through Hole | 9 V | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5Z-0512/HP Recom | In Stock | - | - | SMD-10 | 5.25 V | 4.75 V | + 85 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 2 kV | Isolated | 4.75 V to 5.25 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-1515-R Recom | In Stock | - | - | SMD-10 | 15.75 V | 14.25 V | + 85 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 14.25 V to 15.75 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-0512/HP-R Recom | In Stock | - | - | SMD-10 | 5.25 V | 4.75 V | + 85 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 2 kV | Isolated | 4.75 V to 5.25 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R05P05S/P/X2 Recom | In Stock | - | - | SIP-7 | 5.5 V | 4.5 V | + 90 C | - 40 C | Through Hole | 5 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5Z-1215-R Recom | In Stock | - | - | SMD-10 | 12.6 V | 11.4 V | + 85 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 11.4 V to 12.6 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-1205-R Recom | In Stock | - | - | SMD-10 | 12.6 V | 11.4 V | + 85 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | 11.4 V to 12.6 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R05P12S/X2/R6.4 Recom | In Stock | - | - | SIP-7 | 5.5 V | 4.5 V | + 85 C | - 40 C | Through Hole | 12 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm |