- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5Z-0505/P Recom | In Stock | - | - | - | SMD-10 | - | 5.25 V | 4.75 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 4.75 V to 5.25 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R05P15S/X2/R8 Recom | In Stock | - | - | - | SIP-7 | - | 5.5 V | 4.5 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 8 kV | - | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5Z-1205/H-R Recom | In Stock | - | - | - | SMD-10 | - | 12.6 V | 11.4 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 2 kV | - | Isolated | 11.4 V to 12.6 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R05P15D/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | 5.5 V | 4.5 V | - | + 85 C | - | - 40 C | - | Through Hole | 33 mA | 15 V | - 15 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | - | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P12S/R8 Recom | 2804 | - | - | Through Hole | SIP-7 | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | + 85 C | +85°C | - 40 C | -40°C | Through Hole | - | 12 V | - | SIP 7 | R05P | DC-DC Converter | 1W | 12.5mm | 1 | 12V dc | 84mA | 1 W | Isolated DC-DC Converters | 8kV dc | ±10% | Isolated | - | 12.5 mm | 19.5mm | 9.8 mm | ||
![]() R0.5S12-2405/P-R Recom | In Stock | - | - | - | SMD-12 | - | 26.4 V | 21.6 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S12-2405-R Recom | In Stock | - | - | - | SMD-12 | - | 26.4 V | 21.6 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-0505/P-R Recom | In Stock | - | - | - | SMD-10 | - | 5.25 V | 4.75 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 4.75 V to 5.25 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R09P09D/P Recom | In Stock | - | - | - | SIP-7 | - | 9.9 V | 8.1 V | - | + 90 C | - | - 40 C | - | Through Hole | 55 mA | 9 V | - 9 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | - | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P12S/P/X2 Recom | In Stock | - | - | - | SIP-7 | - | 5.5 V | 4.5 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | - | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5S8-0505-R Recom | In Stock | - | - | - | SMD-8 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 4.5 V to 5.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5S12-1212/HP Recom | In Stock | - | - | - | SMD-12 | - | 13.2 V | 10.8 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 3 kV | - | Isolated | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S8-2415/P Recom | In Stock | - | - | - | SMD-8 | - | 26.4 V | 21.6 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5S8-1215/P Recom | In Stock | - | - | - | SMD-8 | - | 13.2 V | 10.8 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5Z-0515/H Recom | In Stock | - | - | - | SMD-10 | - | 5.25 V | 4.75 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 2 kV | - | Isolated | 4.75 V to 5.25 V | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S8-0515-R Recom | In Stock | - | - | - | SMD-8 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 4.5 V to 5.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5S12-1205/H Recom | In Stock | - | - | - | SMD-12 | - | 13.2 V | 10.8 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 3 kV | - | Isolated | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R05P09S/X2/R8 Recom | In Stock | - | - | - | SIP-7 | - | 5.5 V | 4.5 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 8 kV | - | Isolated | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5S12-1205/P Recom | In Stock | - | - | - | SMD-12 | - | 13.2 V | 10.8 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S8-2412/P-R Recom | In Stock | - | - | - | SMD-8 | - | 26.4 V | 21.6 V | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 500 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm |