- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Weight | Brand | Case Code - in | Case Code - mm | CoilResistance | Connections | Contact Materials | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Insert Arrangement | Isolated | Manufacturer | Mating Style | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | MIL Type | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | RoHS-compliant | Shell Sizes | Shell Style# | Standards Met | Tradename | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Subcategory | Power Rating | Technology | Depth | Current Rating | Termination Style | Number of Outputs | Contact Gender | Efficiency | Output Voltage | Wire Gauge | Output Current | Number of Resistors | Output Power | Accuracy | Contact Form | Circuit Type | Power Per Element | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Isolation Voltage | Resistor-Ratio-Drift | Power | Shell Plating | Line Regulation | Resistance (Ohms) | Resistor Matching Ratio | Load Regulation | Product | Mounting Angle | Features | Compliance | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMH24-0.5-CT Recom | 2401 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 V | 25.5 V | - | - | - | - | - | - | + 95 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | - | - | 3.75 mm | - | 12.2 mm | 12.2 mm | ||
![]() RPMH5.0-0.5-CT Recom | 2618 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 V | 6 V | - | - | - | - | - | - | + 95 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | - | - | 3.75 mm | - | 12.2 mm | 12.2 mm | ||
![]() RPMH3.3-0.5-CT Recom | 33057261 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 V | 4.3 V | - | - | - | - | - | - | + 95 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | - | - | 3.75 mm | - | 12.2 mm | 12.2 mm | ||
![]() R2D-0512 Recom | 28679275 |
| - | - | Surface Mount | SMD-10 | - | - | - | - | Laird Performance Materials | - | - | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | - | Yes | Laird Performance Materials | - | - | - | + 100 C | +100°C | - | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | 83 mA | - | - | 12 V | - 12 V | SMD | Details | - | - | - | - | - | - | - | - | - | - | Bulk | R2D | - | - | - | - | - | - | - | - | EMI/RFI | 2W | - | 8.7mm | - | - | 2 | - | 75 → 83% | ±12V dc | - | ±83mA | - | 2 W | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | 3kV dc | - | - | - | - | - | - | 0.1 | Isolated | - | - | IEC; RoHS; UL | 4.5 V to 5.5 V | EMI Gaskets, Sheets, Absorbers & Shielding | 9 mm | - | 15.24mm | 10.7mm | ||
![]() REC3-4812SRWZ/H4/A Recom | 5000 | - | - | - | - | DIP-24 | - | - | - | - | Kamaya | 0603 | 1608 | - | - | - | - | - | - | 5000 | - | - | 72 V | 18 V | - | - | Kamaya | - | - | - | + 155 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | 12 V | - | - | Details | - | - | - | - | - | - | - | 0.000071 oz | 15 V | - | MouseReel | RHC | - | 20 % | - | 2000 PPM / C | - | 8.2 GOhms | - | Automotive Grade | Resistors | - | Thick Film | - | - | - | 1 Output | - | - | - | - | - | - | 3 W | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | 4 kV | - | - | - | - | - | - | - | Isolated | - | - | - | - | Thick Film Resistors - SMD | 10.2 mm | - | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | Gold | - | SMD-24 | - | Thermoplastic | - | - | Radiall | - | - | - | - | Copper Alloy | - | - | - | 1 | - | - | 36 V | 9 V | 05-04 | - | Radiall | Bayonet | - | - | + 85 C | - | MIL-DTL-38999 | - | - 40 C | - | Panel | - | - | - | - | - | - | - | 15 V | - | - | - | - | 5 | Square Flange | - | QuickFusio | - | - | 0.225753 oz | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | 4 Position | - | Circular Connectors | - | - | - | 7.5 A | Solder | 1 Output | Pin (Male) | - | - | - | - | - | 3 W | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | 2 kV | - | - | Nickel | - | - | - | - | Receptacles | Straight | - | - | 9 V to 36 V | Circular MIL Spec Connector | 11.2 mm | - | 32 mm | 19.9 mm | ||
![]() REC8-4815DRWZ/H2/A/M Recom | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Sfernice | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Vishay | - | - | - | + 125 C | - | - | - | - 55 C | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 250 V | - | Bulk | RCH | - | 1 % | - | - | Heat Sinkable Resistor | 47 Ohms | - | - | Resistors | 10 W | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Planar Resistors - Chassis Mount | 6 mm | - | 19 mm | 11 mm | ||
![]() REC3-4812SRWZ/H2/A Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 V | 18 V | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 3 W | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | 10.2 mm | - | 32 mm | 20.3 mm | ||
![]() RNM-1215S Recom | In Stock | - | - | - | - | DIP-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RNM | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 1 W | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | 6.8 mm | - | 8.3 mm | 8.3 mm | ||
![]() RPX-1.0-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 4 V | - | - | - | - | - | - | + 125 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 24 V | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | - | - | 1.6 mm | - | 5 mm | 3 mm | ||
![]() R2D-2412 Recom | In Stock | - | - | - | - | SMD-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.4 V | 21.6 V | - | - | - | - | - | - | + 100 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | 83 mA | - | - | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | R2D | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 2 W | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | - | Isolated | - | - | IEC; RoHS; UL | 21.6 V to 26.4 V | - | 9 mm | - | 15.24 mm | 10.7 mm | ||
![]() REC3.5-1205SRW/R10/A Recom | 813 |
| - | - | Through Hole | DIP-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 → 18 V dc | 18 V | 9 V | - | Yes | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 5 V | - | DIP 24 | - | - | - | - | - | - | - | - | - | - | - | - | REC3.5 | - | - | - | - | - | - | - | - | DC-DC Converter | 3.5W | - | 10.2mm | - | - | 1 | - | - | 5V dc | - | 700mA | - | 3.5 W | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 10kV dc | - | - | - | - | - | - | ±0.6% | Isolated | - | - | - | - | - | 10.2 mm | - | 32mm | 20.3 mm | ||
![]() R-78AA5.0-0.5SMD-R Recom | 654 |
| - | - | Surface Mount | - | - | - | - | 2.7g | - | - | - | - | - | - | - | - | - | - | - | - | 32 V | 6.5 V | - | - | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | SMD 10 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | R-78AA-0.5 | - | - | - | - | - | - | - | - | - | 0.4W | - | 8.8mm | - | - | 1 | - | 94% | 5V dc | - | 500mA | - | 2.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4% | - | - | 0.4% | Non-Isolated / POL | - | - | - | 6.5 → 32V dc | - | 9 mm | - | 15.3mm | 9.4mm | ||
![]() R12P12S Recom | 2915 |
| - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | - | Yes | - | - | - | - | + 90 C | +90°C | - | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 12 V | - | SIP | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | ±200ppm/°C | - | - | - | Automotive AEC-Q200 | DC-DC Converter | 1W | - | 12.5mm | - | - | 1 | - | 75% | 12V dc | - | 84mA | 4 | 1 W | - | - | Isolated | 62.5mW | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 6.4kV dc | -- | - | - | - | 8.2k | -- | 0.1 | Isolated | - | - | - | - | - | 12.5 mm | 0.024 (0.60mm) | 19.5mm | 9.8 mm | ||
![]() REC5-2415DRW/H4/A Recom | 33 |
| - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | - | Yes | - | - | - | - | + 105 C | +75°C | - | - | - 40 C | -40°C | Through Hole | - | - | - | - | 170 mA | - | - | 15 V | - 15 V | DIP | - | - | - | - | EN60950 | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | ±200ppm/°C | - | - | - | Automotive AEC-Q200 | DC-DC Converter | 5W | - | 10.2mm | - | - | 2 | - | 86% | ±15V dc | - | ±170mA | 4 | 5 W | - | - | Isolated | 62.5mW | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 4kV dc | -- | - | - | - | 390k | -- | ±0.6% | Isolated | - | - | - | - | - | 10.2 mm | 0.024 (0.60mm) | 32mm | 20.3mm | ||
![]() RSO-2412DZ Recom | 24 |
| - | - | Through Hole | SIP-8 | - | - | - | - | - | - | - | 4.4 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | - | Yes | - | - | - | - | + 100 C | +85°C | - | - | - 40 C | -40°C | Through Hole | - | - | - | - | 42 mA | - | - | 12 V | - 12 V | SIP | - | - | - | - | REACH | - | 4.8 VDC | 33.6 VDC | - | - | -40°C ~ 70°C | Tube | RP II/1, SCHRACK | - | - | Active | - | - | - | - | - | DC-DC Converter | 1W | - | 11.1mm | - | PC Pin | 2 | - | 80% | ±12V dc | - | ±42mA | - | 1 W | - | SPDT (1 Form C) | - | - | General Purpose | Isolated DC-DC Converters | 8ms | 48VDC | Non Latching | 400VAC - Max | 10.9mA | 2ms | 12A | 500 mW | 1kV dc | - | - | - | - | - | - | ±0.5% | Isolated | - | Sealed - Flux Protection | - | - | - | 11.1 mm | - | 21.8mm | 9.2mm | ||
![]() RO-1205S/P Recom | In Stock | - | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | - | -- | - | - | - | - | - | Solder pins | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | - | 13.2V DC | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | - | Yes | - | - | 85°C | 200mA | + 85 C | +85°C | - | 10.8V DC | - 40 C | -40°C | Through Hole | 1x | 12V DC | 200mA | 200mA | - | - | - | 5 V | - | SIP | - | - | - | - | EN60950 | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | ±200ppm/°C | RO-1205S/P | - | - | Automotive AEC-Q200 | DC-DC Converter | 1W | - | 10mm | - | - | 1 | - | 80% | 5V dc | - | 200mA | 4 | 1 W | 1% | - | Isolated | 62.5mW | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1kV dc | -- | 1W | - | - | 2k | -- | 0.15 | Isolated | - | - | - | - | - | 10mm | 0.020 (0.50mm) | 11.5mm | 6mm | ||
![]() RD-1212D/P Recom | 37 |
| - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | - | -- | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | - | 12V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | - | Yes | - | - | - | 84mA | + 85 C | +85°C | - | 12V | - 40 C | -40°C | Through Hole | 2x | - | - | 84mA | 84 mA | 12V | 12V | 12 V | - 12 V | SIP | - | Yes | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | ±200ppm/°C | RD-1212D/P | - | - | Automotive AEC-Q200 | DC-DC Converter | 2W | - | 10.2mm | - | - | 2 | - | 84% | ±12V dc | - | ±84mA | 4 | 2 W | - | - | Isolated | 62.5mW | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1kV dc | -- | 2W | - | - | 39k | -- | 0.1 | Isolated | - | - | - | - | - | 10.2mm | 0.020 (0.50mm) | 19.65mm | 7.05mm | ||
![]() R1S-1212-R Recom | 950 |
| - | - | Socketable | SMD-8 | - | - | - | - | - | - | - | 86 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | - | Yes | - | - | - | - | + 100 C | +100°C | - | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | SMD | - | - | - | - | - | - | 7.2 VAC | 19.2 VAC | - | - | -45°C ~ 55°C | Bulk | RM, SCHRACK | - | - | Active | - | - | - | - | - | DC-DC Converter | 1W | - | 6.7mm | - | Plug In, Quick Connect - 0.187 (4.7mm) | 1 | - | 75 → 80% | 12V dc | - | 84mA | - | 1 W | - | 3PDT (3 Form C) | - | - | General Purpose | Isolated DC-DC Converters | - | 24VAC | Non Latching | 440VAC - Max | - | - | 10A | 2.3 VA | 1kV dc | - | - | - | - | - | - | 0.1 | Isolated | - | Mechanical Indicator | IEC; RoHS; UL | 10.8 V to 13.2 V | - | 7 mm | - | 12.75mm | 10.7 mm | ||
![]() R2D-0524 Recom | 40 |
| - | - | Surface Mount | SMD-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | - | Yes | - | - | - | - | + 100 C | +100°C | - | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | 42 mA | - | - | 24 V | - 24 V | SMD | - | - | - | - | - | - | - | - | - | - | - | - | R2D | - | - | - | - | - | - | - | - | DC-DC Converter | 2W | - | 8.7mm | - | - | 2 | - | - | ±24V dc | - | ±42mA | - | 2 W | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | - | ±10% | Isolated | - | - | IEC; RoHS; UL | 4.5 V to 5.5 V | - | 9 mm | - | 15.24mm | 10.7 mm |