- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.25S-2424/H Recom | In Stock | - | - | SMD-8 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-3.305/EP Recom | In Stock | - | - | SMD-8 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 11 mm | ||
![]() R0.25S8-1509 Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-2424/HP Recom | In Stock | - | - | SMD-8 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-1509 Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-3.315 Recom | In Stock | - | - | SMD-8 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-3.305/EHP-R Recom | In Stock | - | - | SMD-8 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 2 kV | Isolated | RoHS; UL | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 11 mm | ||
![]() R0.25S-153.3/HP-R Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S12-3.315/HP-R Recom | In Stock | - | - | SMD-12 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-153.3 Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-3.309-R Recom | In Stock | - | - | SMD-8 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S8-2412/P-R Recom | In Stock | - | - | SMD-8 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-2405/HP-R Recom | In Stock | - | - | SMD-8 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-3.305-R Recom | In Stock | - | - | SMD-8 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-1505 Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S8-1205/E Recom | In Stock | - | - | SMD-8 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 11 mm | ||
![]() R0.25S12-153.3/HP Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S12-3.324/P-R Recom | In Stock | - | - | SMD-12 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S12-243.3 Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-1224-R Recom | In Stock | - | - | SMD-8 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm |