- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | RoHS-compliant | Standards Met | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Capacitance | Subcategory | Power Rating | Depth | Current Rating | Frequency | Frequency Stability | Number of Outputs | Lead Pitch | Number of Contacts | Efficiency | Output Voltage | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Polarity | Contact Style | Ripple Current | Max Current Rating | Life (Hours) | Load Capacitance | Output Current | Output Power | Accuracy | Protection Features | Thread Size | Product Type | Hold Current | Isolation Voltage | Power | Time to Trip | Line Regulation | Trip Current | Load Regulation | Product | Input Voltage | Height | Height Seated (Max) | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3.5-1212SRW/R10/A Recom | 40 |
| - | - | - | Through Hole | DIP-24 | - | Metal | - | - | - | - | - | - | 9 → 18 V dc | 18 V | 9 V | Yes | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 12 V | - | DIP 24 | - | - | - | - | - | REC3.5 | - | - | - | - | - | - | - | - | DC-DC Converter | 3.5W | 10.2mm | - | - | - | 1 | - | - | - | 12V dc | - | - | - | - | - | - | - | - | 290mA | 3.5 W | - | - | - | Isolated DC-DC Converters | - | 10kV dc | - | - | - | - | ±0.6% | Isolated | - | 10.2 mm | - | 32mm | 20.3 mm | - | ||
![]() REC3.5-0512SRW/R10/A Recom | 777 |
| - | - | - | Through Hole | DIP-24 | - | - | - | - | - | - | - | - | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 12 V | - | DIP 24 | - | - | - | - | - | REC3.5 | - | - | - | - | - | - | - | - | DC-DC Converter | 3.5W | 10.2mm | - | - | - | 1 | - | - | - | 12V dc | - | - | - | - | - | - | - | - | 290mA | 3.5 W | - | - | - | Isolated DC-DC Converters | - | 10kV dc | - | - | - | - | ±0.6% | Isolated | - | 10.2 mm | - | 32mm | 20.3 mm | - | ||
![]() REC3.5-1212DRW/R10/A Recom | In Stock | - | - | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 145 mA | - | - | 12 V | - 12 V | - | - | - | - | - | - | REC3.5-S_DRW/R | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 W | - | - | - | Isolated DC-DC Converters | - | 10 kV | - | - | - | - | - | Isolated | - | 10.2 mm | - | 32 mm | 20.3 mm | - | ||
![]() RE-2405S/P Recom | In Stock | - | - | - | - | - | SIP-7 | - | - | - | - | - | - | - | - | - | 26.4 V | 21.6 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | 1 kV | - | - | - | - | - | Isolated | - | 10.16 mm | - | 19.56 mm | 6.1 mm | - | ||
![]() REC8-1215SRW/H2/A/M Recom | In Stock | - | - | - | Screw | - | DIP-24 | Steel | - | 140.613635 g | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 15 V | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 W | - | - | M5 | Isolated DC-DC Converters | - | 2 kV | - | - | - | - | - | Isolated | - | 12.7 mm | - | 101.6 mm | 101.6 mm | Unknown | ||
![]() REC8-2415DRW/H2/A/M Recom | In Stock | - | - | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 267 mA | - | - | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | 2 kV | - | - | - | - | - | Isolated | - | 10.2 mm | - | 32 mm | 20.3 mm | - | ||
![]() RH-241509D Recom | In Stock | - | - | - | - | - | SIP-7 | - | - | - | - | - | - | - | - | - | 26.4 V | 21.6 V | - | - | - | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | 56 mA | - | - | 15 V | - 9 V | - | - | - | - | - | - | RH | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | 3 kV | - | - | - | - | - | Isolated | - | 10.2 mm | - | 19.65 mm | 6 mm | - | ||
![]() RH-121509D/P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | - | 85 °C | -40 °C | - | 15 pF | - | - | - | - | 100 MHz | 50 ppm | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() RH-051509D/H Recom | In Stock | - | - | - | - | - | SIP-7 | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | 56 mA | - | - | 15 V | - 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | 4 kV | - | - | - | - | - | Isolated | - | 10.2 mm | - | 19.65 mm | 7.05 mm | - | ||
![]() RNM-1205S Recom | In Stock | - | - | - | Through Hole | - | DIP-6 | - | - | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 5 V | - | - | Compliant | - | - | 63 V | Bulk | RNM | 20 % | - | - | - | 105 °C | -40 °C | - | 5.6 mF | DC-DC Converter | - | - | - | - | - | 1 Output | 10.0076 mm | - | - | - | - | 70 mΩ | Polar | - | 3.46 A | - | 2000 hours | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | 1 kV | - | - | - | - | - | Isolated | - | 6.8 mm | 37.0078 mm | 8.3 mm | 8.3 mm | - | ||
![]() RP15-123.3SA Recom | 2185 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 9 → 18 V dc | - | - | Yes | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP15-A | - | - | - | - | - | - | - | - | - | 15W | 9.9mm | - | - | - | 1 | - | - | - | 3.3V dc | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | ||
![]() RP-0512S Recom | 5 | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 5.5V | - | - | - | - | - | - | 84mA | - | - | 4.5V | - | - | - | 1x | - | 84mA | - | 12V | 12V | - | - | - | - | Yes | - | - | - | - | - | - | RP-0512S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | 10.2mm | - | 19.65mm | 7.05mm | - | ||
![]() RP30-4812SFW Recom | 825 |
| - | Gold | - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | 18 → 75 V dc | 75 V | 18 V | Yes | - | - | - | + 62 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 12 V | - | - | Non-Compliant | - | - | - | - | RP30-FW | - | - | - | - | - | - | Female | - | DC-DC Converter | 30W | 10.2mm | - | - | - | 1 | - | 37 | - | 12V dc | - | - | - | Socket | - | - | - | - | 2.5A | 30 W | - | - | - | Isolated DC-DC Converters | - | 1.6kV dc | - | - | - | - | - | Isolated | - | 10.2 mm | - | 50.8mm | 25.4 mm | - | ||
![]() R-781.8-0.5 Recom | 77 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 32 V | 4.75 V | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 1.8 V | - | SIP | - | - | - | - | - | R-78-0.5 | - | - | - | - | - | - | - | - | - | 2.5W | 10.2mm | - | - | - | 1 | - | - | 82% | 1.8V dc | - | - | - | - | - | - | - | - | 500mA | 0.9 W | - | - | - | - | - | - | - | - | ±0.4% | - | ±0.6% | Non-Isolated / POL | 4.75 → 32V dc | 10.2 mm | - | 11.5mm | 7.55mm | - | ||
![]() R-783.3-1.0 Recom | 2435 |
| - | - | - | Through Hole | - | - | - | 1.9g | Solder pins | 1pc(s) | (L x W x H) 11.5 x 7.55 x 10.2 mm | SIP 3 | 18V DC | - | 18 V | 4.75 V | - | UL94-VO | 71°C | 1A | + 85 C | +85°C | 4.75V DC | - 40 C | -40°C | Through Hole | 1x | 1A | 1A | - | - | - | 3.3 V | - | SIP | - | - | REACH Compliant | - | - | R-78-1.0 | - | - | R-783.3-1.0 | - | - | - | - | - | - | 3.3W | 10.2mm | - | - | - | 1 | - | - | 84% | 3.3V dc | - | - | - | - | - | - | - | - | 1A | 3.3 W | 2% | Short Circuit Protection | - | - | - | - | 3.3W | - | ±0.4% | - | ±0.6% | Non-Isolated / POL | 4.75 → 18V dc | 10.2mm | - | 11.5mm | 7.55mm | - | ||
![]() R-78AA1.5-0.5SMD Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 15.3 x 9.6 x 8.8 mm | SMD 10 | 32V | - | 30 V | 4.75 V | - | - | - | 500mA | + 85 C | - | 18V | - 40 C | - | SMD/SMT | 1x | - | 500mA | - | 15V | 15V | 1.5 V | - | - | Non-Compliant | Yes | - | - | - | R-78AA | - | - | R-78AA15-0.5SMD | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 W | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 8.8mm | - | 15.3mm | 9.6mm | - | ||
![]() R-78AA12-0.5SMD-R Recom | 599 |
| - | - | - | Surface Mount | - | - | - | 2.7g | - | - | - | - | - | - | 32 V | 15 V | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | 12 V | - | SMD 10 | Non-Compliant | - | - | - | - | R-78AA-0.5 | - | - | - | - | - | - | - | - | - | 0.4W | 8.8mm | - | - | - | 1 | - | - | 97% | 12V dc | - | - | - | - | - | - | - | - | 500mA | 6 W | - | - | - | - | - | - | - | - | 0.4% | - | 0.4% | Non-Isolated / POL | 15 → 32V dc | 9 mm | - | 15.3mm | 9.4mm | - | ||
![]() R-78AA1.8-1.0SMD Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | 4.75 V | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 9 mm | - | 15.3 mm | 9.6 mm | - | ||
![]() R-78AA2.5-0.5SMD Recom | 2690 |
| - | - | - | Surface Mount | - | - | - | 2.7g | - | - | - | - | - | - | 32 V | 4.75 V | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | DIP | Compliant | - | - | - | Bulk | R-78AA-0.5 | - | Axial | - | 24 mΩ | 60 °C | -40 °C | - | - | - | - | 8.8mm | 50 A | - | - | 1 | - | - | 87% | 2.5V dc | - | - | - | - | - | 50 A | - | - | 500mA | 1.25 W | - | - | - | - | 1.9 A | - | - | 2 s | 0.2% | 4.9 A | 0.7% | Non-Isolated / POL | 4.75 → 32V dc | 9 mm | - | 15.3mm | 9.6mm | - | ||
![]() R-78AA2.5-1.0SMD Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | 4.75 V | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 9 mm | - | 15.3 mm | 9.6 mm | - |