Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Compliance

Input Voltage

Height

Length

Width

In Stock

-

-

SMD-24

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

-

9 V to 18 V

11.2 mm

32 mm

19.9 mm

In Stock

-

-

SMD-24

36 V

18 V

+ 85 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

6 kV

Isolated

-

18 V to 36 V

11.2 mm

32 mm

19.9 mm

In Stock

-

-

SMD-24

9 V

4.5 V

+ 80 C

- 40 C

SMD/SMT

125 mA

12 V

- 12 V

DC-DC Converter

2 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

RoHS; UL

4.5 V to 9 V

11.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-24

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

6 kV

Isolated

-

9 V to 18 V

11.2 mm

32 mm

19.9 mm

In Stock

-

-

DIP-24

18 V

9 V

+ 85 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

6 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-24

9 V

4.5 V

+ 80 C

- 40 C

SMD/SMT

-

9 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

4 kV

Isolated

RoHS; UL

4.5 V to 9 V

11.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-24

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

-

15 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

4 kV

Isolated

-

9 V to 18 V

11.2 mm

32 mm

19.9 mm

In Stock

-

-

SMD-24

9 V

4.5 V

+ 80 C

- 40 C

SMD/SMT

-

9 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

RoHS; UL

4.5 V to 9 V

11.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-24

9 V

4.5 V

+ 80 C

- 40 C

SMD/SMT

-

15 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

RoHS; UL

4.5 V to 9 V

11.2 mm

32 mm

20.3 mm

In Stock

-

-

DIP-24

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

5 V

-

DC-DC Converter

1 Output

3.5 W

Isolated DC-DC Converters

8 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

DIP-24

36 V

18 V

+ 85 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

6 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

DIP-24

36 V

18 V

+ 85 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-24

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

-

9 V to 18 V

11.2 mm

32 mm

19.9 mm

In Stock

-

-

DIP-24

18 V

9 V

+ 85 C

- 40 C

Through Hole

350 mA

5 V

- 5 V

DC-DC Converter

2 Output

3.5 W

Isolated DC-DC Converters

8 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

DIP-24

9 V

4.5 V

+ 80 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

6 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-24

27.6 V

20.4 V

+ 80 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

1 kV

Isolated

RoHS

20.4 V to 27.6 V

11.2 mm

32 mm

20.32 mm

In Stock

-

-

DIP-24

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

350 mA

5 V

- 5 V

DC-DC Converter

2 Output

3.5 W

Isolated DC-DC Converters

10 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-24

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

-

15 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

1.6 kV

Isolated

-

9 V to 18 V

11.2 mm

32 mm

19.9 mm

In Stock

-

-

SMD-24

9 V

4.5 V

+ 80 C

- 40 C

SMD/SMT

165 mA

9 V

- 9 V

DC-DC Converter

2 Output

3 W

Isolated DC-DC Converters

6 kV

Isolated

RoHS; UL

4.5 V to 9 V

11.2 mm

32 mm

20.3 mm

In Stock

-

-

DIP-24

18 V

9 V

+ 85 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

-

-

10.2 mm

32 mm

20.3 mm