- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Accuracy | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE-1515S/H Recom | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 15 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 1 W | - | Isolated DC-DC Converters | 2 kV | - | - | - | Isolated | - | - | 10.16 mm | 19.56 mm | 6.1 mm | ||
![]() RI-1205S Recom | In Stock | - | - | Through Hole | SIP-4 | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | 5 V | - | SIP | RoHS | RI | - | DC-DC Converter | 2W | 10.2mm | 1 | 85% | 5V dc | 400mA | 2 W | - | Isolated DC-DC Converters | 1kV dc | - | - | ±15% | Isolated | - | - | 10.2 mm | 11.5mm | 7.55mm | ||
![]() R1Z-0505/P Recom | In Stock | - | - | Surface Mount | SMD-10 | 1.6g | - | - | - | - | - | - | 5.25 V | 4.75 V | - | - | - | - | + 70 C | +70°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | 5 V | - | SMD | - | R1Z | - | DC-DC Converter | 1W | 10.7mm | 1 | 60% | 5V dc | 200mA | 1 W | - | Isolated DC-DC Converters | 1 kV | - | 1% | 1% | Isolated | IEC; RoHS; UL | 4.5 → 5.5V dc | 9 mm | 15.24mm | 8.7mm | ||
![]() R-78B5.0-1.5L Recom | In Stock | - | - | Through Hole | - | 4g | Solder pins | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | 18V DC | - | 18 V | 6.5 V | - | UL94-VO | 71°C | 1.5A | + 85 C | +85°C | 6.5V DC | - 40 C | -40°C | Through Hole | 1x | 1.5A | - | 5 V | - | SIP | REACH | R-78B-1.5 | SIP 3 | - | 7.5W | 8.5mm | 1 | 92% | 5V dc | 1.5A | 7.5 W | 2% | - | - | 7.5W | ±0.5% | ±0.8% | Non-Isolated / POL | - | 6.5 → 18V dc | 17.5mm | 11.5mm | 8.5mm | ||
![]() RB-0515S/HP Recom | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 15 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 1 W | - | Isolated DC-DC Converters | 2 kV | - | - | - | Isolated | - | - | 10.2 mm | 19.6 mm | 6 mm | ||
![]() RBM-0515D/P Recom | In Stock | - | - | - | SIP-6 | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 33 mA | 15 V | - 15 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 1 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | - | - | 7.7 mm | 16.55 mm | 6 mm | ||
![]() RB-0509D/P Recom | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 56 mA | 9 V | - 9 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 1 W | - | Isolated DC-DC Converters | 1 kV | - | - | - | Isolated | - | - | 10.2 mm | 19.6 mm | 6 mm | ||
![]() R2S12-1515/P Recom | In Stock | - | - | - | SMD-12 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 15 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 1 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S12-1524/H Recom | In Stock | - | - | - | SMD-12 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 24 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S12-1524 Recom | In Stock | - | - | - | SMD-12 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 24 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 1 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S12-153.3/HP Recom | In Stock | - | - | - | SMD-12 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 3.3 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S-1205-R Recom | In Stock | - | - | - | SMD-8 | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 5 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 1 kV | - | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 9 mm | 12.75 mm | 10.7 mm | ||
![]() R2D-1509/HP Recom | In Stock | - | - | - | SMD-10 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 111 mA | 9 V | - 9 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S-1205/P Recom | In Stock | - | - | - | SMD-8 | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 5 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 1 kV | - | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 9 mm | 12.75 mm | 10.7 mm | ||
![]() R2D-1512/HP Recom | In Stock | - | - | - | SMD-10 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 83 mA | 12 V | - 12 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2D-1509/H Recom | In Stock | - | - | - | SMD-10 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 111 mA | 9 V | - 9 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2D-1512 Recom | In Stock | - | - | - | SMD-10 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 83 mA | 12 V | - 12 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 1 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S-1212/HP Recom | In Stock | - | - | - | SMD-8 | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 9 mm | 12.75 mm | 10.7 mm | ||
![]() R2S-1212/H Recom | In Stock | - | - | - | SMD-8 | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 9 mm | 12.75 mm | 10.7 mm | ||
![]() R2S-1205/HP Recom | In Stock | - | - | - | SMD-8 | - | - | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 5 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 9 mm | 12.75 mm | 10.7 mm |