Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Compliance

Input Voltage

Height

Length

Width

In Stock

-

-

SMD-10

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

42 mA

24 V

- 24 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

9 mm

15.24 mm

10.7 mm

In Stock

-

-

SIP-7

26.4 V

21.6 V

+ 85 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

8 kV

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

26.4 V

21.6 V

+ 95 C

- 40 C

Through Hole

-

5 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SIP-7

26.4 V

21.6 V

+ 85 C

- 40 C

Through Hole

200 mA

5 V

- 5 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SMD-8

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

-

5 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SIP-7

26.4 V

21.6 V

+ 90 C

- 40 C

Through Hole

33 mA

15 V

- 15 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

6.4 kV

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

SMD-8

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

Half Brick

160 V

43 V

+ 85 C

- 40 C

Through Hole

-

24 V

-

DC-DC Converter

1 Output

101 W

Isolated DC-DC Converters

3 kV

Isolated

-

-

12.7 mm

61 mm

57.9 mm

In Stock

-

-

SIP-7

12.6 V

11.4 V

+ 70 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

-

-

10.2 mm

19.65 mm

7.05 mm

In Stock

-

-

SIP-7

5.25 V

4.75 V

+ 70 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

-

-

10.2 mm

19.65 mm

7.05 mm

In Stock

-

-

SIP-7

5.25 V

4.75 V

+ 70 C

- 40 C

Through Hole

21 mA

24 V

- 24 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

-

-

10.2 mm

19.65 mm

7.05 mm

In Stock

-

-

SIP-7

25.2 V

22.8 V

+ 70 C

- 40 C

Through Hole

-

24 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

-

-

10.2 mm

19.65 mm

7.05 mm

In Stock

-

-

SIP-7

12.6 V

11.4 V

+ 70 C

- 40 C

Through Hole

55 mA

9 V

- 9 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

-

-

10.2 mm

19.65 mm

7.05 mm

In Stock

-

-

SMD-24

72 V

36 V

+ 80 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

1 kV

Isolated

-

36 V to 72 V

10.2 mm

32.2 mm

14.5 mm

In Stock

-

-

DIP-16

72 V

36 V

+ 85 C

- 40 C

Through Hole

67 mA

15 V

- 15 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

-

-

9.7 mm

24.2 mm

14.5 mm

In Stock

-

-

DIP-16

72 V

36 V

+ 85 C

- 40 C

Through Hole

83 mA

12 V

- 12 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

-

-

9.7 mm

24.2 mm

14.5 mm

In Stock

-

-

SMD-24

36 V

18 V

+ 80 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

1 kV

Isolated

-

18 V to 36 V

10.2 mm

32.2 mm

14.5 mm

In Stock

-

-

SIP-7

12.6 V

11.4 V

+ 70 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

-

-

10.2 mm

19.65 mm

7.05 mm

In Stock

-

-

DIP-16

72 V

36 V

+ 85 C

- 40 C

Through Hole

250 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

-

-

9.7 mm

24.2 mm

14.5 mm

In Stock

-

-

SMD-16

72 V

36 V

+ 85 C

- 40 C

SMD/SMT

200 mA

5 V

- 5 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

-

36 V to 72 V

10.2 mm

24.2 mm

14.5 mm