- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2-4809S/H3 Recom | In Stock | - | - | DIP-16 | 72 V | 36 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-2409S/H3/B Recom | In Stock | - | - | DIP-16 | 36 V | 18 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RY-1212S Recom | In Stock | - | - | SIP-7 | 12.6 V | 11.4 V | + 70 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RV-0512S/R6.4 Recom | In Stock | - | - | DIP-24 | 5.5 V | 4.5 V | + 85 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RW2-4805D/H2 Recom | In Stock | - | - | DIP-16 | 72 V | 36 V | + 85 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RV-0512D/P Recom | In Stock | - | - | DIP-24 | 5.5 V | 4.5 V | + 90 C | - 40 C | Through Hole | 85 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-0505S Recom | In Stock | - | - | DIP-24 | 5.5 V | 4.5 V | + 90 C | - 40 C | Through Hole | - | 5 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RS6-1212S Recom | In Stock | - | - | SIP-8 | 18 V | 9 V | + 75 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-483.3D/H2 Recom | In Stock | - | - | SIP-8 | 72 V | 36 V | + 71 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW2-1212D/H3/SMD Recom | In Stock | - | - | SMD-16 | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | 83 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 9 V to 18 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-483.3D/H2 Recom | In Stock | - | - | DIP-16 | 72 V | 36 V | + 85 C | - 40 C | Through Hole | 250 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-2412S/B Recom | In Stock | - | - | DIP-16 | 36 V | 18 V | + 85 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 1 kV | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RS6-4812D Recom | In Stock | - | - | SIP-8 | 75 V | 36 V | + 75 C | - 40 C | Through Hole | 250 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 6 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW2-483.3D/H3/SMD Recom | In Stock | - | - | SMD-16 | 72 V | 36 V | + 85 C | - 40 C | SMD/SMT | 250 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 36 V to 72 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RS6-0515S Recom | In Stock | - | - | SIP-8 | 9 V | 4.5 V | + 75 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-2409SZ/H2 Recom | In Stock | - | - | SIP-8 | 27 V | 9 V | + 71 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 3 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW2-123.3D/H2/B Recom | In Stock | - | - | DIP-16 | 18 V | 9 V | + 85 C | - 40 C | Through Hole | 250 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RS3-123.3D Recom | In Stock | - | - | SIP-8 | 18 V | 9 V | + 71 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 1 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW2-0509D/H2/B Recom | In Stock | - | - | DIP-16 | 9 V | 4.5 V | + 85 C | - 40 C | Through Hole | 111 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RS3-0509S/H2 Recom | In Stock | - | - | SIP-8 | 9 V | 4.5 V | + 71 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 3 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm |