- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-0515S/H3 Recom | In Stock | - | - | SIP-8 | 9 V | 4.5 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RSO-123.3DZ/H3 Recom | In Stock | - | - | SIP-8 | 18 V | 4.5 V | + 100 C | - 40 C | Through Hole | 150 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW2-053.3S/SMD Recom | In Stock | - | - | SMD-16 | 9 V | 4.5 V | + 85 C | - 40 C | SMD/SMT | - | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 1 kV | Isolated | 4.5 V to 9 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RS-053.3S/H3 Recom | In Stock | - | - | SIP-8 | 9 V | 4.5 V | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS-1205D/H3 Recom | In Stock | - | - | SIP-8 | 18 V | 9 V | + 85 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW2-1215S/H3/B Recom | In Stock | - | - | DIP-16 | 18 V | 9 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 36 V | 9 V | + 105 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RSO-123.3DZ/H2 Recom | In Stock | - | - | SIP-8 | 18 V | 4.5 V | + 100 C | - 40 C | Through Hole | 150 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW-0515D Recom | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 85 C | - 40 C | Through Hole | 100 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 7 mm | 32 mm | 17.5 mm | ||
![]() RV-243.3D/P/R6.4 Recom | In Stock | - | - | DIP-24 | 26.4 V | 21.6 V | + 85 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 36 V | 18 V | + 105 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RV-2409S/R8 Recom | In Stock | - | - | DIP-24 | 26.4 V | 21.6 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RS3-123.3D/H2 Recom | In Stock | - | - | SIP-8 | 18 V | 9 V | + 71 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW2-1209S/SMD Recom | In Stock | - | - | SMD-16 | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 1 kV | Isolated | 9 V to 18 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-0515S/H3/B Recom | In Stock | - | - | DIP-16 | 9 V | 4.5 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RW2-1209S Recom | In Stock | - | - | DIP-16 | 18 V | 9 V | + 85 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 1 kV | Isolated | - | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-053.3D Recom | In Stock | - | - | DIP-16 | 9 V | 4.5 V | + 85 C | - 40 C | Through Hole | 250 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 1 kV | Isolated | - | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() REC6-4812DRW/R8/A/X1 Recom | In Stock | - | - | DIP-24 | 75 V | 36 V | + 75 C | - 40 C | Through Hole | 250 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 6 W | Isolated DC-DC Converters | 8 kV | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RW2-0515D/H3/SMD Recom | In Stock | - | - | SMD-16 | 9 V | 4.5 V | + 85 C | - 40 C | SMD/SMT | 67 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 4.5 V to 9 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RSO-1215SZ/H3 Recom | In Stock | - | - | SIP-8 | 18 V | 4.5 V | + 100 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm |