- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Certificates | Gross weight | Insulation voltage | Manufacturer series | Protection1 | Type of converter | Operating temperature | Number of outputs | Efficiency | Output voltage | Output current | Protections | Power | Output voltage 2 | Output current 2 | Input voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RO-3.324S/H RECOM | In Stock | - | - | 11.5x6x10mm | SIP4 | RoHS compliant | 1.4g | 2kV DC | RO | - | DC/DC | -40...85°C | - | 78...85% | 24V DC | 42mA | short circuit protection SCP | 1W | - | - | 2.97...3.63V DC | ||
![]() ROL-0505S/H RECOM | In Stock | - | - | 11.5x6x10mm | SIP4 | RoHS compliant | 1.4g | 2kV DC | ROL | - | DC/DC | -40...85°C | - | 78...82% | 5V DC | 0.1A | short circuit protection SCP | 0.5W | - | - | 4.5...5.5V DC | ||
![]() RP-1215D/P RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.4g | 5.2kV DC | RP | - | DC/DC | -40...85°C | - | 80...82% | 15V DC | 33mA | short circuit protection SCP | 1W | -15V DC | 33mA | 10.8...13.2V DC | ||
![]() RP-1209D RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.4g | 5.2kV DC | RP | - | DC/DC | -40...85°C | - | 75% | 9V DC | 56mA | short circuit protection SCP | 1W | -9V DC | 56mA | 10.8...13.2V DC | ||
![]() RP-1205S/P RECOM | 200 | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.4g | 5.2kV DC | RP | - | DC/DC | -40...85°C | - | 70...72% | 5V DC | 0.2A | short circuit protection SCP | 1W | - | - | 10.8...13.2V DC | ||
![]() RP-1512D RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.4g | 5.2kV DC | RP | - | DC/DC | -40...85°C | - | 79...82% | 12V DC | 42mA | short circuit protection SCP | 1W | -12V DC | 42mA | 13.5...16.5V DC | ||
![]() RS-0512D/H2 RECOM | In Stock | - | - | 21.8x11.1x9.2mm | SIP8 | RoHS compliant | 4.7g | 2kV DC | RS-S(D)(Z) | - | DC/DC | -40...100°C | - | 75...83% | 12V DC | 83mA | short circuit protection SCP | 2W | -12V DC | 83mA | 4.5...9V DC | ||
![]() RP10-2412DEW/M2 RECOM | In Stock | - | - | 50.8x25.4x10.2mm | 2"x1" | RoHS compliant | 27g | 1.6kV DC | RP10-EW | short circuit protection SCP | DC/DC | -40...78°C | - | 80% | 12V DC | 0.416A | anti-overload OPP | 10W | -12V DC | 416mA | 9...36V DC | ||
![]() RPA60-2405SFW RECOM | In Stock | - | - | 50.8x25.4x10.2mm | 2"x1" | RoHS compliant | 35g | 1.5kV DC | RPA60-FW | short circuit protection SCP | DC/DC | -40...85°C | 1 | 92% | 5V DC | 12A | anti-overload OPP | 60W | - | - | 9...36V DC | ||
![]() RS-2409DZ RECOM | In Stock | - | - | 21.8x11.1x9.2mm | SIP8 | RoHS compliant | 4.7g | 1kV DC | RS-S(D)(Z) | - | DC/DC | -40...100°C | - | 80% | 9V DC | 0.111A | short circuit protection SCP | 2W | -9V DC | 111mA | 9...36V DC | ||
![]() RS-2409SZ RECOM | In Stock | - | - | 21.8x11.1x9.2mm | SIP8 | RoHS compliant | 4.7g | 1kV DC | RS-S(D)(Z) | - | DC/DC | -40...100°C | - | 80% | 9V DC | 0.222A | short circuit protection SCP | 2W | - | - | 9...36V DC | ||
![]() REM10-2415DW/A RECOM | In Stock | - | - | 31.8x20.3x10.4mm | DIP24 | RoHS compliant | 14g | 5kV | REM10 | undervoltage UVP | DC/DC | -40...105°C | - | 88% | 15V DC | 0.333A | anti-overload OPP | 10W | -15V DC | 333mA | 9...36V DC | ||
![]() RP08-1103.3SAW RECOM | In Stock | - | - | 31.8x20.3x10.2mm | DIP24 | RoHS compliant | 18g | 1.6kV DC | RP08-AW | short circuit protection SCP | DC/DC | -40...85°C | - | 84% | 3.3V DC | 2.4A | anti-overload OPP | 8W | - | - | 43...160V DC | ||
![]() RS3-0505S/H3 RECOM | In Stock | - | - | 21.8x9.2x11.1mm | SIP8 | RoHS compliant | 4.7g | 3kV DC | RS3-S(D)(Z) | - | DC/DC | -40...71°C | - | 76...79% | 5V DC | 0.6A | short circuit protection SCP | 3W | - | - | 4.5...9V DC | ||
![]() RH-123.3D/H6 RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.7g | 6.4kV DC | RH/H6 | - | DC/DC | -40...90°C | - | 73...74% | 3.3V DC | 152mA | short circuit protection SCP | 1W | -3.3V DC | 152mA | 10.8...13.2V DC | ||
![]() RH-0515D/H RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.773g | 4kV DC | RH | - | DC/DC | -40...90°C | - | 80...84% | 15V DC | 33mA | short circuit protection SCP | 1W | -15V DC | 33mA | 4.5...5.5V DC | ||
![]() RM-1212S/P RECOM | In Stock | - | - | 11.5x6x10mm | SIP4 | RoHS compliant | 1.4g | 1kV DC | RM | - | DC/DC | -40...85°C | - | 70...72% | 12V DC | 21mA | short circuit protection SCP | 0.25W | - | - | 10.8...13.2V DC | ||
![]() RK-0509S/HP RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.8g | 4kV DC | RK | - | DC/DC | -40...90°C | - | 70...80% | 9V DC | 0.111A | short circuit protection SCP | 1W | - | - | 4.5...5.5V DC | ||
![]() RK-243.3S/H6 RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.7g | 6.4kV DC | RK/H6 | - | DC/DC | -40...90°C | - | 71...74% | 3.3V DC | 303mA | short circuit protection SCP | 1W | - | - | 21.6...26.4V DC | ||
![]() RK-2412S/H RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.8g | 4kV DC | RK | - | DC/DC | -40...90°C | - | 78...82% | 12V DC | 84mA | short circuit protection SCP | 1W | - | - | 21.6...26.4V DC |