- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSD-1205/P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSS-243.3-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-2424/HP-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-2415/P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-0515/HP Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTD-1515 Recom | In Stock | - | - | Hardware | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTD-1212 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1Z-1215-R Recom | In Stock | - | - | - | SMD-10 | 12.6 V | 11.4 V | + 70 C | - 40 C | SMD/SMT | 15 V | Non-Compliant | - | R1Z | - | - | - | - | - | - | DC-DC Converter | - | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 11.4 V to 12.6 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() RTS-0512/HP Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTD-0505-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTD-0515-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1S8-1505-R Recom | In Stock | - | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 5 V | - | - | R1S | - | - | - | - | - | - | DC-DC Converter | - | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S8-3.315/P-R Recom | In Stock | - | - | - | SMD-8 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 15 V | - | 150 V | R1S | 0.5 % | 50 ppm/°C | 931 kΩ | 155 °C | -55 °C | Thin Film | DC-DC Converter | 250 mW | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 650 µm | 12.75 mm | 10.7 mm | ||
![]() R1S8-1205/P-R Recom | In Stock | - | - | - | SMD-8 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 5 V | - | - | R1S | - | - | - | - | - | - | DC-DC Converter | - | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-2412/H-R Recom | In Stock | - | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 12 V | - | 100 V | R1S | 0.5 % | 100 ppm/°C | 324 Ω | 155 °C | -55 °C | Thin Film | DC-DC Converter | 125 mW | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 650 µm | 15.24 mm | 10.7 mm | ||
![]() RTS-1215/P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1Z-0515/H-R Recom | In Stock | - | - | - | SMD-10 | 5.25 V | 4.75 V | + 70 C | - 40 C | SMD/SMT | 15 V | - | - | R1Z | - | - | - | - | - | - | DC-DC Converter | - | 1 Output | 1 W | Isolated DC-DC Converters | 2 kV | Isolated | IEC; RoHS; UL | 4.75 V to 5.25 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() RTD-0515/HP-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1S12-3.315/P-R Recom | In Stock | - | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 15 V | - | 150 V | R1S | 1 % | 25 ppm/°C | 309 Ω | 155 °C | -55 °C | Thin Film | DC-DC Converter | 125 mW | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 650 µm | 15.24 mm | 10.7 mm | ||
![]() RTD-1209/P-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |