- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Body dimensions | Case | Certificates | Connections | Content | Dim | Enclosure | Gross weight | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Insulation voltage | Isolated | Manufacturer series | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Protection1 | RoHS-compliant | Standards Met | Type of converter | Operating temperature | Series | Type | Subcategory | Power Rating | Depth | Number of outputs | Number of Outputs | Efficiency | Output voltage | Output Voltage | Output current | Output Current | Output Power | Accuracy | Protections | Protection Features | Product Type | Isolation Voltage | Power | Output voltage 2 | Line Regulation | Load Regulation | Product | Output current 2 | Input voltage | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R05P205D/P RECOM | In Stock | - | - | - | - | - | 19.5x9.8x12.5mm | SIP7 | RoHS compliant | - | - | - | - | 4.3g | - | - | - | - | 6.4kV DC | - | RxxP2xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...90°C | - | - | - | - | - | - | - | 70...75% | 5V DC | - | 0.2A | - | - | - | short circuit protection SCP | - | - | - | 2W | -5V DC | - | - | - | 0.2A | 4.5...5.5V DC | - | - | - | - | ||
![]() R05P09S/P/R6.4 RECOM | In Stock | - | - | - | - | - | 19.5x9.8x12.5mm | SIP7 | RoHS compliant | - | - | - | - | 4.3g | - | - | - | - | 6.4kV DC | - | RxxPxx/R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...85°C | - | - | - | - | - | - | - | 75...82% | 9V DC | - | 0.111A | - | - | - | short circuit protection SCP | - | - | - | 1W | - | - | - | - | - | 4.5...5.5V DC | - | - | - | - | ||
![]() REC6-0505DRW/R10/A RECOM | In Stock | - | - | - | - | - | 32x20.3x10.2mm | DIP24 | RoHS compliant | - | - | - | - | 13.01g | - | - | - | - | 10kV | - | REC6/R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...75°C | - | - | - | - | - | - | - | 77% | 5V DC | - | 0.5A | - | - | - | short circuit protection SCP | - | - | - | 6W | -5V DC | - | - | - | 0.5A | 4.5...9V DC | - | - | - | - | ||
![]() R05P22005D/P RECOM | In Stock | - | - | - | - | - | 19.5x9.8x12.5mm | SIP7 | RoHS compliant | - | - | - | - | 4.35g | - | - | - | - | 6.4kV DC | - | RxxP2xxyy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...95°C | - | - | - | - | - | - | - | 82% | 20V DC | - | 50mA | - | - | - | short circuit protection SCP | - | - | - | 2W | -5V DC | - | - | - | 0.2A | 4.5...5.5V DC | - | - | - | - | ||
![]() R05P215S/P/R8 RECOM | In Stock | - | - | - | - | - | 19.5x9.8x12.5mm | SIP7 | RoHS compliant | - | - | - | - | 4.3g | - | - | - | - | 8kV DC | - | RxxP2xx/R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...85°C | - | - | - | - | - | - | - | 80...88% | 15V DC | - | 0.133A | - | - | - | short circuit protection SCP | - | - | - | 2W | - | - | - | - | - | 4.5...5.5V DC | - | - | - | - | ||
![]() R0.5Z-1205 RECOM | In Stock | - | - | - | - | - | 15.24x10.7x7mm | - | RoHS compliant | - | - | - | - | 1.203g | - | - | - | - | 1kV DC | - | R0.5Z | - | - | - | - | - | - | - | - | SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...85°C | - | - | - | - | - | - | - | 72% | 5V DC | - | 0.1A | - | - | - | short circuit protection SCP | - | - | - | 0.5W | - | - | - | - | - | 11.4...12.6V DC | - | - | - | - | ||
![]() RP12-243.3SAW RECOM | In Stock | - | - | - | - | - | 31.8x20.3x10.2mm | DIP24 | RoHS compliant | - | - | - | - | 18g | - | - | - | - | 1.6kV DC | - | RP12-AW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | DC/DC | -40...64°C | - | - | - | - | - | 1 | - | 84% | 3.3V DC | - | 3.5A | - | - | - | anti-overload OPP | - | - | - | 12W | - | - | - | - | - | 9...36V DC | - | - | - | - | ||
![]() R2SX-053.3-TRAY RECOM | In Stock | - | - | - | - | - | 15.24x11.1x8mm | - | RoHS compliant | - | - | - | - | 1.6g | - | - | - | - | 1kV DC | - | R2S | - | - | - | - | - | - | - | - | SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...100°C | - | - | - | - | - | - | - | 79% | 3.3V DC | - | 606mA | - | - | - | - | - | - | - | 2W | - | - | - | - | - | 4.5...5.5V DC | - | - | - | - | ||
![]() RM-0505S/P RECOM | 977 | - | - | - | - | - | 11.5x6x10mm | SIP4 | RoHS compliant | - | - | - | - | 1.4g | - | - | - | - | 1kV DC | - | RM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...85°C | - | - | - | - | - | - | - | 66...72% | 5V DC | - | 50mA | - | - | - | short circuit protection SCP | - | - | - | 0.25W | - | - | - | - | - | 4.5...5.5V DC | - | - | - | - | ||
![]() REC5-2415SRW/H6/A RECOM | In Stock | - | - | - | - | - | 32x20.3x10.2mm | DIP24 | RoHS compliant | - | - | - | - | 13g | - | - | - | - | 6kV DC | - | REC5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...75°C | - | - | - | - | - | - | - | 85...86% | 15V DC | - | 0.34A | - | - | - | short circuit protection SCP | - | - | - | 5W | - | - | - | - | - | 18...36V DC | - | - | - | - | ||
![]() R2SX-2405-R RECOM | In Stock | - | - | - | - | - | 15.24x11.1x8mm | - | RoHS compliant | - | - | - | - | 1.6g | - | - | - | - | 1kV DC | - | R2S | - | - | - | - | - | - | - | - | SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...100°C | - | - | - | - | - | - | - | 85% | 5V DC | - | 0.4A | - | - | - | - | - | - | - | 2W | - | - | - | - | - | 21.6...26.4V DC | - | - | - | - | ||
![]() RO-0505S/H RECOM | In Stock | - | - | - | - | - | 11.5x6x10mm | SIP4 | RoHS compliant | - | - | - | - | 1.4g | - | - | - | - | 2kV DC | - | RO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...85°C | - | - | - | - | - | - | - | 78...80% | 5V DC | - | 0.2A | - | - | - | short circuit protection SCP | - | - | - | 1W | - | - | - | - | - | 4.5...5.5V DC | - | - | - | - | ||
![]() R0.25S-1505/H RECOM | In Stock | - | - | - | - | - | 12.75x10.7x6.7mm | - | RoHS compliant | - | - | - | - | 1.06g | - | - | - | - | 3kV DC | - | R0.25S | - | - | - | - | - | - | - | - | SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...100°C | - | - | - | - | - | - | - | 60...70% | 5V DC | - | 50mA | - | - | - | short circuit protection SCP | - | - | - | 0.25W | - | - | - | - | - | 13.5...16.5V DC | - | - | - | - | ||
![]() R05P205D/P/R8 RECOM | In Stock | - | - | - | - | - | 19.5x9.8x12.5mm | SIP7 | RoHS compliant | - | - | - | - | 4.3g | - | - | - | - | 8kV DC | - | RxxP2xx/R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | -40...85°C | - | - | - | - | - | - | - | 79...85% | 5V DC | - | 0.2A | - | - | - | short circuit protection SCP | - | - | - | 2W | -5V DC | - | - | - | 0.2A | 4.5...5.5V DC | - | - | - | - | ||
![]() RI-1212S Recom | 90 |
| - | Through Hole | SIP-4 | - | - | - | - | Solder pins | 1pc(s) | (L x W x H) 11.5 x 7.55 x 10.2 mm | SIP 4 | - | 13.2V DC | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | - | Yes | - | - | 85°C | 168mA | + 85 C | +85°C | 10.8V DC | - 40 C | -40°C | - | Through Hole | 1x | 12V DC | 168mA | 168mA | - | - | - | 12 V | - | SIP | - | - | - | - | - | RI | RI-1212S | DC-DC Converter | 2W | 10.2mm | - | 1 | - | - | 12V dc | - | 167mA | 2 W | 1% | - | - | Isolated DC-DC Converters | 1kV dc | 2W | - | - | ±10% | Isolated | - | - | - | 10.2mm | 11.5mm | 7.55mm | ||
![]() R-78HB3.3-0.5 Recom | 617 |
| - | Through Hole | - | 4g | - | - | - | Solder pins | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | - | 72V DC | - | 72 V | 9 V | - | - | - | UL94-VO | 71°C | 0.5A | + 85 C | +85°C | 9V DC | - 40 C | -40°C | - | Through Hole | 1x | 48V DC | 0.5A | 500mA | - | - | - | 3.3 V | - | SIP | - | - | REACH Compliant | - | - | R-78HB | R-78HB3.3-0.5 | - | - | 17.5mm | - | 1 | 76% | - | 3.3V dc | - | 500mA | 1.65 W | 2% | - | Short Circuit Protection | - | - | 1.65W | - | ±1% | ±0.6% | Non-Isolated / POL | - | - | 9 → 72V dc | 17.5mm | 11.5mm | 8.5mm | ||
![]() R-78C12-1.0 Recom | 25800 |
| - | Through Hole | - | 2g | - | - | - | Solder pins | 1pc(s) | (L x W x H) 11.6 x 8.5 x 10.4 mm | SIP 3 | - | 16.5V DC | - | - | - | - | - | - | - | - | 1A | - | +85°C | 13.5V DC | - | -40°C | - | - | 1x | - | 1A | 1A | - | - | - | - | - | SIP 3 | - | - | EN 55032 | - | - | R-78C-1.0 | R-78C12-1.0 | - | 12W | 10.4mm | - | 1 | 92 - 96% | - | 12V dc | - | 1A | - | - | - | Short Circuit Protection | - | - | - | - | ±0.2% | ±0.4% | - | - | - | 15 → 42V dc | 10.4mm | 11.6mm | 8.5mm | ||
![]() RS3-1212D Recom | 55 |
| - | Through Hole | SIP-8 | - | - | - | - | Solder pins | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | - | 18V DC | 9 → 18 V dc | 18 V | 9 V | - | Yes | - | - | - | 125mA | + 71 C | +71°C | 9V DC | - 40 C | -40°C | - | Through Hole | 2x | 12V DC | ±125mA | 125mA | 125 mA | - | - | 12 V | - 12 V | SIP | - | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | - | RS3 | RS3-1212D | DC-DC Converter | 3W | 11.1mm | - | 2 | 78 - 83% | - | ±12V dc | - | ±125mA | 3 W | - | - | - | Isolated DC-DC Converters | 500V ac | 3W | - | - | - | Isolated | - | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() RS3-1205D Recom | 56 |
| - | Through Hole | SIP-8 | - | - | - | - | Solder pins | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | - | 18V DC | 9 → 18 V dc | 18 V | 9 V | - | Yes | - | - | - | 300mA | + 71 C | +71°C | 9V DC | - 40 C | -40°C | - | Through Hole | 2x | 12V DC | ±300mA | 300mA | 300 mA | - | - | 5 V | - 5 V | SIP | - | - | - | - | - | RS3 | RS3-1205D | DC-DC Converter | 3W | 11.1mm | - | 2 | 76 - 80% | - | ±5V dc | - | ±300mA | 3 W | - | - | - | Isolated DC-DC Converters | 500V ac | 3W | - | - | - | Isolated | - | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() RP-2415S Recom | In Stock | - | - | - | SIP-7 | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | - | 26.4 | - | 26.4 V | 21.6 V | - | - | - | - | - | 66mA | + 85 C | - | 21.6V | - 40 C | - | - | Through Hole | 1x | - | - | 66mA | - | 15V | 15V | 15 V | - | - | - | Yes | - | - | - | - | RP-2415S | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | 5.2 kV | 1W | - | - | - | Isolated | - | - | - | 10.2mm | 19.65mm | 7.05mm |