- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1DA-3.31212/P-R Recom | In Stock | - | - | SMD-10 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | 12 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP10-2405SE/P/M1 Recom | In Stock | - | - | DIP-6 | 36 V | 18 V | + 100 C | - 40 C | Through Hole | - | 5 V | - | DC-DC Converter | 1 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() R1S-0512/HP-R Recom | In Stock | - | - | SMD-8 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1DA-241515 Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | 15 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-240909-R Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-3.33.33.3/P-R Recom | In Stock | - | - | SMD-10 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 150 mA | 3.3 V | 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-093.33.3/P-R Recom | In Stock | - | - | SMD-10 | 9.9 V | 8.1 V | + 100 C | - 40 C | SMD/SMT | 150 mA | 3.3 V | 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 8.1 V to 9.9 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() REC3-0512SRW/H4/C Recom | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 80 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 3 W | Isolated DC-DC Converters | 4 kV | Isolated | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RP10-2405DE Recom | In Stock | - | - | DIP-6 | 36 V | 18 V | + 100 C | - 25 C | Through Hole | 1 A | 5 V | - 5 V | DC-DC Converter | 2 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-2405SE/N Recom | In Stock | - | - | DIP-6 | 36 V | 18 V | + 100 C | - 25 C | Through Hole | - | 5 V | - | DC-DC Converter | 1 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() R1DA-090505-R Recom | In Stock | - | - | SMD-10 | 9.9 V | 8.1 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 8.1 V to 9.9 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-3.30505/P Recom | In Stock | - | - | SMD-10 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-240909/P Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-120909 Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0505-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-241212 Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | 12 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-123.33.3 Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 150 mA | 3.3 V | 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-093.33.3-R Recom | In Stock | - | - | SMD-10 | 9.9 V | 8.1 V | + 100 C | - 40 C | SMD/SMT | 150 mA | 3.3 V | 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 8.1 V to 9.9 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0505/H Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-240505-R Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm |