- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R15P09S/P/X2/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 8 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P23.3S/P/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 6.4 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P205S/X2 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 95 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RxxP2xx | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 6.4 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P3.3S/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 6.4 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P215S/P/X2 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 5 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 95 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RxxP2xx | Switches | - | - | 1 Output | - | - | 2 W | Control Switches | 6.4 kV | Isolated | Control Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P09S/P/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 6.4 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RM-3.315S Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RM | Switches | - | - | 1 Output | - | - | 250 mW | Rocker Switches | 1 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() R09P3.3D/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 151 mA | 3.3 V | - 3.3 V | - | RxxPxx/R | Switches | - | - | 2 Output | - | - | 1 W | Rotary Switches | 8 kV | Isolated | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P3.3S/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 8 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RNM-1515S/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RNM | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() R12P215D/P Recom | 2880 |
| - | Through Hole | SIP-7 | Carling Technologies | 10 | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Carling Technologies | + 95 C | +85°C | - 40 C | -40°C | Through Hole | 66 mA | 15 V | - 15 V | SIP | R12P | Switches | 2W | 12.5mm | 2 | ±15V dc | ±66mA | 2 W | Rocker Switches | 2.6kV ac | Isolated | Rocker Switches | 12.5 mm | 19.5mm | 9.8 mm | ||
![]() RNM-1505S/HP Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RNM | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() R12P209D/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 95 C | - | - 40 C | - | Through Hole | 111 mA | 9 V | - 9 V | - | RxxP2xx | Switches | - | - | 2 Output | - | - | 2 W | Rotary Switches | 6.4 kV | Isolated | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P215D/P Recom | 2161 |
| - | Through Hole | SIP-7 | Carling Technologies | 10 | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Carling Technologies | + 95 C | +85°C | - 40 C | -40°C | Through Hole | 66 mA | 15 V | - 15 V | SIP | R05P | Switches | 2W | 12.5mm | 2 | ±15V dc | ±66mA | 2 W | Rocker Switches | 2.6kV ac | Isolated | Rocker Switches | 12.5 mm | 19.5mm | 9.8 mm | ||
![]() R05P212S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 95 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RxxP2xx | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 6.4 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P205S/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 8 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P05D/P/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 100 mA | 5 V | - 5 V | - | RxxPxx/R | Switches | - | - | 2 Output | - | - | 1 W | Rocker Switches | 6.4 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P09D/P/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 55 mA | 9 V | - 9 V | - | RxxPxx/R | Switches | - | - | 2 Output | - | - | 1 W | Rocker Switches | 6.4 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P15S/P/X2/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 8 kV | Isolated | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P23.3S/P/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | 2 W | Rotary Switches | 6.4 kV | Isolated | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm |