- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R05P205S/P Recom | 67 |
| - | Through Hole | SIP-7 | Carling Technologies | 10 | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Carling Technologies | + 95 C | +85°C | - 40 C | -40°C | Through Hole | - | 5 V | - | SIP | R05P | Switches | 2W | 12.5mm | 1 | 5V dc | 400mA | 2 W | Rocker Switches | 2.6kV ac | Isolated | - | Rocker Switches | 12.5 mm | 19.5mm | 9.8 mm | ||
![]() R05P209S/P/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | 2 W | Rotary Switches | 6.4 kV | Isolated | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P05D/P/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 100 mA | 5 V | - 5 V | - | RxxPxx/R | Switches | - | - | 2 Output | - | - | 1 W | Rocker Switches | 8 kV | Isolated | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P15S/X2/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 8 kV | Isolated | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P23.3S/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 6.4 kV | Isolated | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P209S/X2/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 5 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | 2 W | Control Switches | 8 kV | Isolated | - | Control Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P05S/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RxxPxx | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 6.4 kV | Isolated | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P23.3S/P/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | 2 W | Rotary Switches | 6.4 kV | Isolated | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P3.3S/X2/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rotary Switches | 8 kV | Isolated | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P09S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RxxPxx | Switches | - | - | 1 Output | - | - | 1 W | Rotary Switches | 6.4 kV | Isolated | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P205S/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | 2 W | Rotary Switches | 6.4 kV | Isolated | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P12S/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 6.4 kV | Isolated | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P09S/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 6.4 kV | Isolated | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P21509D Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 111 mA | 15 V | - 9 V | - | RxxP21509D | Switches | - | - | 2 Output | - | - | 2 W | Rocker Switches | 6.4 kV | Isolated | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5S8-2415/P-R Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | R0.5S | Switches | - | - | 1 Output | - | - | 500 mW | Rocker Switches | 1 kV | Isolated | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5Z-1515/HP Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 5 | - | 15.75 V | 14.25 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | R0.5Z | Switches | - | - | 1 Output | - | - | 500 mW | Control Switches | 2 kV | Isolated | 14.25 V to 15.75 V | Control Switches | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-1205/HP-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 12.6 V | 11.4 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | R0.5Z | Switches | - | - | 1 Output | - | - | 500 mW | Rotary Switches | 2 kV | Isolated | 11.4 V to 12.6 V | Rotary Switches | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S8-0515 Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | R0.5S | Switches | - | - | 1 Output | - | - | 500 mW | Rocker Switches | 1 kV | Isolated | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5S-1205/P Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | R0.5S | Switches | - | - | 1 Output | - | - | 500 mW | Rotary Switches | 1 kV | Isolated | 10.8 V to 13.2 V | Rotary Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5S8-0505 Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | R0.5S | Switches | - | - | 1 Output | - | - | 500 mW | Rotary Switches | 1 kV | Isolated | 4.5 V to 5.5 V | Rotary Switches | 7 mm | 12.75 mm | 10.7 mm |