- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Content | Dim | Dimensions | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R05C05TE05S-CT Recom | In Stock | - | - | - | SOIC-16 | - | - | 10.35 mm x 7.5 mm x 2.5 mm | - | - | - | 5.5 V | 4.5 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 500 mW | Isolated DC-DC Converters | 3.6 kV | - | - | Isolated | 4.5 VDC to 5.5 VDC | 2.5 mm | 10.35 mm | 7.5 mm | ||
![]() RPA300E-4832S/N/H Recom | In Stock | - | - | - | 1/8 Brick | - | - | - | - | - | - | 72 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 32 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 300 W | Isolated DC-DC Converters | 2.25 kV | - | - | Isolated | - | 12.7 mm | 58.4 mm | 23 mm | ||
![]() RS6-2405S Recom | In Stock | - | - | Through Hole | SIP-8 | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | - | SIP 8 | 36V | 18 → 36 V dc | 36 V | 18 V | Yes | 1.2A | + 75 C | +75°C | 18V | - 40 C | -40°C | Through Hole | 1x | 1.2A | - | 5.5V | 4.5V | 5 V | - | SIP | Yes | EN 55022, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, IECEEE CB Scheme | RS6 | RS6-2405S | DC-DC Converter | 6W | 11.1mm | 1 | 87% | 5V dc | 1.2A | 6 W | Isolated DC-DC Converters | 1.6kV dc | 6W | ±1% | Isolated | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() RPA60-2424SFW/P Recom | In Stock | - | - | Through Hole | DIP-6 | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | + 105 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 24 V | - | DIP | - | CSA C22.2 No. 60950, EN 50155, EN 55022, EN 60950-1, IEC 60950-1, UL 60950-1 | RPA60-FW | - | DC-DC Converter | 60W | 19mm | 1 | 93% | 24V dc | 2.5A | 60 W | Isolated DC-DC Converters | 1.5kV dc | - | ±0.5% | Isolated | - | 10.2 mm | 285mm | 27.6mm | ||
![]() RPA60-2405SFW/P Recom | In Stock | - | - | Through Hole | DIP-6 | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | + 105 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 5 V | - | DIP | - | CSA C22.2 No. 60950, EN 50155, EN 55022, EN 60950-1, IEC 60950-1, UL 60950-1 | RPA60-FW | - | DC-DC Converter | 60W | 19mm | 1 | 92.4% | 5V dc | 12A | 60 W | Isolated DC-DC Converters | 1.5kV dc | - | ±0.5% | Isolated | - | 10.2 mm | 285mm | 27.6mm | ||
![]() R05C05TE05S-R Recom | In Stock | - | - | - | SOIC-16 | - | - | 10.35 mm x 7.5 mm x 2.5 mm | - | - | - | 5.5 V | 4.5 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 500 mW | Isolated DC-DC Converters | 3.6 kV | - | - | Isolated | 4.5 VDC to 5.5 VDC | 2.5 mm | 10.35 mm | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 18 V | 9 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 75 V | 36 V | - | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | 500 mA | - | - | 5 V | - 5 V | - | - | - | REM5E | - | DC-DC Converter | - | - | 2 Output | - | - | - | 5 W | Isolated DC-DC Converters | 8 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM3.5E-1224S/R10/A Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 18 V | 9 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM3.5E-4824S/R8/A Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 75 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 8 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 75 V | 36 V | - | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | REM5E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-4824S/R8/A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 350 mA | - | - | 5 V | - 5 V | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 8 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM3.5E-4812D/R10/A Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 75 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 145 mA | - | - | 12 V | - 12 V | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 75 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 8 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM3.5E-4805D/R10/A Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 75 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 350 mA | - | - | 5 V | - 5 V | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 9 V | 4.5 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 350 mA | - | - | 5 V | - 5 V | - | - | - | REM3.5E | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 18 V | 9 V | - | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | REM5E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 5 W | Isolated DC-DC Converters | 10 kV | - | - | Isolated | - | 10.2 mm | 31.8 mm | 20.3 mm |