- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2S-1512/H-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | R2S | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 12.75 mm | 10.7 mm | ||
![]() R2D12-1509-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 111 mA | 9 V | - 9 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2D-1212/HP Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 83 mA | 12 V | - 12 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2D-2412/HP-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 83 mA | 12 V | - 12 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2D12-0524/H-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 24 V | - 24 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2D12-2424/P Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 24 V | - 24 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2D12-0515/HP Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 66 mA | 15 V | - 15 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2D-0509/HP-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 111 mA | 9 V | - 9 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S12-1212 Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | R2S | Switches | 1 Output | 2 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R24P05S/P Recom | 130 | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 5 V | - | RxxPxx | Switches | 1 Output | 1 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R24P23.3D/P/R8 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | RxxP2xx/R | Switches | 2 Output | 2 W | Rocker Switches | 8 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R24P205S/R8 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RxxP2xx/R | Switches | 1 Output | 2 W | Rocker Switches | 8 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R2D10-1505-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 200 mA | 5 V | - 5 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R24P3.3S/R8 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RxxPxx/R | Switches | 1 Output | 1 W | Rocker Switches | 8 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1S8-0515 Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 15 V | - | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S8-3.305 Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-1512 Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-3.309/HP Recom | In Stock | - | - | SMD-8 | - | - | 3.63 V | 2.97 V | - | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | R1S | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-2424/P Recom | In Stock | - | - | SMD-8 | - | - | 26.4 V | 21.6 V | - | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R1S | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | - | 7 mm | 12.75 mm | 10.7 mm | ||
![]() RP10-4805DA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |