- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D12-3.305/H-R Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-3.324/P-R Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-123.3/H Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-123.3 Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-2412 Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-243.3/H-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-153.3/P-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-3.305-R Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-3.324/HP-R Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-1209/H Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-2415/P Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-3.33.3/P-R Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-2415/HP Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-2424/H-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-2405/HP-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-3.315/P-R Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP-2424D Recom | In Stock | - | - | SIP-7 | 26.4 V | 21.6 V | + 85 C | - 40 C | Through Hole | 21 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 5.2 kV | Isolated | - | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() R1D12-1205/HP-R Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-2405-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1224 Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm |