- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | SMD-24 | 9 V | 4.5 V | + 105 C | - 40 C | SMD/SMT | 170 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | RoHS; UL | 4.5 V to 9 V | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 9 V | 4.5 V | + 105 C | - 40 C | SMD/SMT | - | 12 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | RoHS; UL | 4.5 V to 9 V | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 18 V | 9 V | + 105 C | - 40 C | SMD/SMT | - | 12 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | 9 V to 18 V | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 105 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REC3-4815DRW/H2/A Recom | In Stock | - | - | DIP-24 | 72 V | 36 V | + 85 C | - 40 C | Through Hole | 100 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 2 kV | Isolated | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 72 V | 18 V | + 85 C | - 40 C | SMD/SMT | 100 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | 18 V to 72 V | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 36 V | 18 V | + 105 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REC3-4809DRWZ/H/B/M Recom | In Stock | - | - | DIP-24 | 72 V | 18 V | + 85 C | - 40 C | Through Hole | 165 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 72 V | 36 V | + 85 C | - 40 C | SMD/SMT | 165 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 6 kV | Isolated | - | 36 V to 72 V | 11.2 mm | 32 mm | 19.9 mm | ||
![]() REC5-0509SRW/H/B/SMD Recom | In Stock | - | - | SMD-24 | 9 V | 4.5 V | + 105 C | - 40 C | SMD/SMT | - | 9 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 1.6 kV | Isolated | RoHS; UL | 4.5 V to 9 V | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 9 V | 4.5 V | + 105 C | - 40 C | SMD/SMT | 278 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | RoHS; UL | 4.5 V to 9 V | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 105 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 4 kV | Isolated | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC5-0509DRW/H6/A/M Recom | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 105 C | - 40 C | Through Hole | 278 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REC3-4809DRW/H4/A Recom | In Stock | - | - | DIP-24 | 72 V | 36 V | + 85 C | - 40 C | Through Hole | 165 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 4 kV | Isolated | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC5-1212DRW/H2/C Recom | In Stock | - | - | DIP-24 | 18 V | 9 V | + 105 C | - 40 C | Through Hole | 210 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 18 V | 9 V | + 105 C | - 40 C | SMD/SMT | - | 5 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 9 V to 18 V | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 72 V | 36 V | + 85 C | - 40 C | SMD/SMT | 165 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 36 V to 72 V | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 9 V | 4.5 V | + 105 C | - 40 C | SMD/SMT | 500 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | RoHS; UL | 4.5 V to 9 V | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 9 V | 4.5 V | + 105 C | - 40 C | SMD/SMT | - | 5 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | RoHS; UL | 4.5 V to 9 V | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 36 V | 18 V | + 105 C | - 40 C | SMD/SMT | - | 9 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 18 V to 36 V | 11.2 mm | 31.8 mm | 19.9 mm |